82P33731ABAG
82P33731ABAG
Not For New Designs
Description:  NETWORK TIMING
Manufacturer:  Renesas Electronics
History Price: $47.49000
In Stock: 36800
82P33731ABAG Specification
Specification
Part No
82P33731ABAG
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Ethernet, SONET/SDH, Stratum
Input
CMOS, LVDS, PECL
Output
CMOS, LVDS, PECL
Number of Circuits
2
Ratio - Input:Output
14:14
Differential - Input:Output
Yes/Yes
Frequency - Max
650MHz
Voltage - Supply
1.71V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
144-LBGA
Supplier Device Package
144-CABGA (13x13)
82P33731ABAG Related Parts
82P33714ANLG
82P33714ANLG
Renesas Electronics
IC PLL WAN T1/E1/OC3 DUAL 72QFN
82P33714ANLG8
82P33714ANLG8
Renesas Electronics
IC PLL WAN T1/E1/OC3 DUAL 72QFN
82P33731ABAG8
82P33731ABAG8
Renesas Electronics
NETWORK TIMING
82P33810ABAG
82P33810ABAG
Renesas Electronics
IC CLOCK
82P33810ABAG8
82P33810ABAG8
Renesas Electronics
IC CLOCK
82P33814ANLG
82P33814ANLG
Renesas Electronics
MOD SMU IEEE 1588 ETH 72VFQFPN
82P33831ABAG
82P33831ABAG
Renesas Electronics
NETWORK TIMING
82P33910-1BAG
82P33910-1BAG
Renesas Electronics
NETWORK TIMING
82P33914-1NLG
82P33914-1NLG
Renesas Electronics
NETWORK TIMING
82P33914-1NLG8
82P33914-1NLG8
Renesas Electronics
VFQFPN 10.00X10.00X1.00 MM, 0.50
82P33914NLG
82P33914NLG
Renesas Electronics
NETWORK TIMING
82P33931-1BAG
82P33931-1BAG
Renesas Electronics
NETWORK TIMING
82P33731ABAG Compare Parts
  • 82P33731ABAG vs 82P33914NLG
  • 82P33731ABAG vs 82P33914-1NLG8
  • 82P33731ABAG vs 82P33914-1NLG
  • 82P33731ABAG vs 82P33910-1BAG
  • 82P33731ABAG vs 82P33831ABAG
  • 82P33731ABAG vs 82P33814ANLG
  • 82P33731ABAG vs 82P33810ABAG8
  • 82P33731ABAG vs 82P33810ABAG
  • 82P33731ABAG vs 82P33731ABAG8
  • 82P33731ABAG vs 82P33714ANLG8
  • 82P33731ABAG vs 82P33714ANLG
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.