82V2042EPFG8
82V2042EPFG8
Active
Description:  IC TELECOM INTERFACE 80TQFP
Manufacturer:  Renesas Electronics
History Price: $26.51960
In Stock: 16800
82V2042EPFG8 Specification
Specification
Part No
82V2042EPFG8
Category
Interface - Telecom
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Line Interface Unit (LIU)
Interface
LIU
Number of Circuits
-
Voltage - Supply
3.13V ~ 3.47V
Current - Supply
-
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
80-LQFP
Supplier Device Package
80-TQFP (14x14)
82V2042EPFG8 Related Parts
82V2041EPP
82V2041EPP
Renesas Electronics
IC TELECOM INTERFACE 44TQFP
82V2041EPP8
82V2041EPP8
Renesas Electronics
IC TELECOM INTERFACE 44TQFP
82V2041EPPG
82V2041EPPG
Renesas Electronics
IC TELECOM INTERFACE 44TQFP
82V2041EPPG8
82V2041EPPG8
Renesas Electronics
IC TELECOM INTERFACE 44TQFP
82V2042EPF
82V2042EPF
Renesas Electronics
IC TELECOM INTERFACE 80TQFP
82V2042EPF8
82V2042EPF8
Renesas Electronics
IC TELECOM INTERFACE 80TQFP
82V2042EPFG
82V2042EPFG
Renesas Electronics
IC TELECOM INTERFACE 80TQFP
82V2044DA
82V2044DA
Renesas Electronics
IC TELECOM INTERFACE 144TQFP
82V2044DAG
82V2044DAG
Renesas Electronics
IC TELECOM INTERFACE 144TQFP
82V2044EPF
82V2044EPF
Renesas Electronics
IC TELECOM INTERFACE 128TQFP
82V2044EPF8
82V2044EPF8
Renesas Electronics
IC TELECOM INTERFACE 128TQFP
82V2044EPFG
82V2044EPFG
Renesas Electronics
IC TELECOM INTERFACE 128TQFP
82V2042EPFG8 Compare Parts
  • 82V2042EPFG8 vs 82V2088DR
  • 82V2042EPFG8 vs 82V2088BBG
  • 82V2042EPFG8 vs 82V2088BB
  • 82V2042EPFG8 vs 82V2084PFG8
  • 82V2042EPFG8 vs 82V2084PFG
  • 82V2042EPFG8 vs 82V2084PF8
  • 82V2042EPFG8 vs 82V2084PF
  • 82V2042EPFG8 vs 82V2082PFG8
  • 82V2042EPFG8 vs 82V2082PFG
  • 82V2042EPFG8 vs 82V2082PF8
  • 82V2042EPFG8 vs 82V2082PF
  • 82V2042EPFG8 vs 82V2082BFG8
  • 82V2042EPFG8 vs 82V2082BFG
  • 82V2042EPFG8 vs 82V2081PPG8
  • 82V2042EPFG8 vs 82V2081PPG
  • 82V2042EPFG8 vs 82V2081PP8
  • 82V2042EPFG8 vs 82V2081PP
  • 82V2042EPFG8 vs 82V2058LDAG
  • 82V2042EPFG8 vs 82V2058LDA
  • 82V2042EPFG8 vs 82V2058DAG
  • 82V2042EPFG8 vs 82V2058DA
  • 82V2042EPFG8 vs 82V2054DAG
  • 82V2042EPFG8 vs 82V2054DA
  • 82V2042EPFG8 vs 82V2052EPFG8
  • 82V2042EPFG8 vs 82V2052EPFG
  • 82V2042EPFG8 vs 82V2052EPF8
  • 82V2042EPFG8 vs 82V2052EPF
  • 82V2042EPFG8 vs 82V2051EPPG8
  • 82V2042EPFG8 vs 82V2051EPPG
  • 82V2042EPFG8 vs 82V2051EPP8
  • 82V2042EPFG8 vs 82V2051EPP
  • 82V2042EPFG8 vs 82V2048SDAG
  • 82V2042EPFG8 vs 82V2048SDA
  • 82V2042EPFG8 vs 82V2048LDAG
  • 82V2042EPFG8 vs 82V2048LDA
  • 82V2042EPFG8 vs 82V2048EDR
  • 82V2042EPFG8 vs 82V2048EBBG
  • 82V2042EPFG8 vs 82V2048EBB
  • 82V2042EPFG8 vs 82V2048DAG
  • 82V2042EPFG8 vs 82V2048DA
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.