82V2608BBG
82V2608BBG
Obsolete
Description:  IC INTERFACE SPECIALIZED 208BGA
Manufacturer:  Renesas Electronics
Datasheet:   82V2608BBG Datasheet
History Price: Obsolete
In Stock: 21600
82V2608BBG Specification
Specification
Part No
82V2608BBG
Category
Interface - Specialized
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Wireless
Interface
Utopia
Voltage - Supply
2.97V ~ 3.63V
Package / Case
208-BGA
Supplier Device Package
208-PBGA (17x17)
Mounting Type
Surface Mount
82V2608BBG Compare Parts
  • 82V2608BBG vs 82V2604BBG
  • 82V2608BBG vs 82V2604BB
  • 82V2608BBG vs 82V2616BBG
  • 82V2608BBG vs 82V2616BB
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller