☰
83940DKILF
83940DKILF
Obsolete
Description:  IC CLK BUF 2:18 250MHZ 32VFQFPN
Manufacturer:  Renesas Electronics
Datasheet:   83940DKILF Datasheet
History Price: Obsolete
In Stock: 22880
83940DKILF Specification
Specification
Part No
83940DKILF
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
Ratio - Input:Output
2:18
Differential - Input:Output
Yes/No
Input
CML, LVCMOS, LVPECL, LVTTL, SSTL
Output
LVCMOS, LVTTL
Frequency - Max
250 MHz
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
83940DKILF Related Parts
83904AG-02LF
83904AG-02LF
Renesas Electronics
IC CLK BUFFER 3:4 200MHZ 16TSSOP
83904AG-02LFT
83904AG-02LFT
Renesas Electronics
IC CLK BUFFER 3:4 200MHZ 16TSSOP
83904AGI-02LF
83904AGI-02LF
Renesas Electronics
IC CLK BUFFER 3:4 200MHZ 16TSSOP
83904AGI-02LFT
83904AGI-02LFT
Renesas Electronics
IC CLK BUFFER 3:4 200MHZ 16TSSOP
83905AG-01LF
83905AG-01LF
Renesas Electronics
IC CLK BUFFER 1:6 100MHZ 16TSSOP
83905AG-01LFT
83905AG-01LFT
Renesas Electronics
IC CLK BUFFER 1:6 100MHZ 16TSSOP
83905AGILF
83905AGILF
Renesas Electronics
IC CLK BUFFER 1:6 100MHZ 16TSSOP
83905AGILFT
83905AGILFT
Renesas Electronics
IC CLK BUFFER 1:6 100MHZ 16TSSOP
83905AGLF
83905AGLF
Renesas Electronics
IC CLK BUFFER 1:6 100MHZ 16TSSOP
83905AGLFT
83905AGLFT
Renesas Electronics
IC CLK BUFFER 1:6 100MHZ 16TSSOP
83905AK-01LF
83905AK-01LF
Renesas Electronics
IC CLK BUF 1:6 100MHZ 20VFQFPN
83905AK-01LFT
83905AK-01LFT
Renesas Electronics
IC CLK BUF 1:6 100MHZ 20VFQFPN
83940DKILF Compare Parts
  • 83940DKILF vs 83948AYILF
  • 83940DKILF vs 83948AYI-147LFT
  • 83940DKILF vs 83948AYI-147LF
  • 83940DKILF vs 83948AYI-01LFT
  • 83940DKILF vs 83948AYI-01LF
  • 83940DKILF vs 83947AYILNT
  • 83940DKILF vs 83947AYILN
  • 83940DKILF vs 83947AYI-147LFT
  • 83940DKILF vs 83947AYI-147LF
  • 83940DKILF vs 83940DYLFT
  • 83940DKILF vs 83940DYLF
  • 83940DKILF vs 83940DYILFT
  • 83940DKILF vs 83940DYILF
  • 83940DKILF vs 83940DYI-01LFT
  • 83940DKILF vs 83940DYI-01LF
  • 83940DKILF vs 83940DY-01LFT
  • 83940DKILF vs 83940DY-01LF
  • 83940DKILF vs 83940DKILFT
  • 83940DKILF vs 83940BYLFT
  • 83940DKILF vs 83940BYLF
  • 83940DKILF vs 83940AYI-02LFT
  • 83940DKILF vs 83940AYI-02LF
  • 83940DKILF vs 83940AY-02LFT
  • 83940DKILF vs 83940AY-02LF
  • 83940DKILF vs 83918AYILFT
  • 83940DKILF vs 83918AYILF
  • 83940DKILF vs 83908AGI-02LFT
  • 83940DKILF vs 83908AGI-02LF
  • 83940DKILF vs 83905AMLFT
  • 83940DKILF vs 83905AMLF
  • 83940DKILF vs 83905AKLFT
  • 83940DKILF vs 83905AKLF
  • 83940DKILF vs 83905AK-01LFT
  • 83940DKILF vs 83905AK-01LF
  • 83940DKILF vs 83905AGLFT
  • 83940DKILF vs 83905AGLF
  • 83940DKILF vs 83905AGILFT
  • 83940DKILF vs 83905AGILF
  • 83940DKILF vs 83905AG-01LFT
  • 83940DKILF vs 83905AG-01LF
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.