☰
844003BG-01LF
844003BG-01LF
Obsolete
Description:  IC FREQ SYNTH 24TSSOP
Manufacturer:  Renesas Electronics
History Price: $9.34000
In Stock: 44640
844003BG-01LF Specification
Specification
Part No
844003BG-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
FemtoClock
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Frequency Synthesizer
PLL
Yes with Bypass
Input
LVCMOS, LVTTL, Crystal
Output
LVDS
Number of Circuits
1
Ratio - Input:Output
2:3
Differential - Input:Output
No/Yes
Frequency - Max
680MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
844003BG-01LF Related Parts
844002AG-01LF
844002AG-01LF
Renesas Electronics
IC FREQ SYNTH 20TSSOP
844002AG-01LFT
844002AG-01LFT
Renesas Electronics
IC FREQ SYNTH 20TSSOP
844002AGI-01LF
844002AGI-01LF
Renesas Electronics
IC FREQ SYNTH 20TSSOP
844002AGI-01LFT
844002AGI-01LFT
Renesas Electronics
IC FREQ SYNTH 20TSSOP
844002AGILF
844002AGILF
Renesas Electronics
IC FREQ SYNTH 20TSSOP
844002AGILFT
844002AGILFT
Renesas Electronics
IC FREQ SYNTH 20TSSOP
844002AGLF
844002AGLF
Renesas Electronics
IC FREQ SYNTH 20TSSOP
844002AGLFT
844002AGLFT
Renesas Electronics
IC FREQ SYNTH 20TSSOP
844003AGLF
844003AGLF
Renesas Electronics
IC FREQ SYNTH 24TSSOP
844003AGLFT
844003AGLFT
Renesas Electronics
IC FREQ SYNTH 24TSSOP
844003AKI-04LF
844003AKI-04LF
Renesas Electronics
IC FREQ SYNTH 32VFQFPN
844003AKI-04LFT
844003AKI-04LFT
Renesas Electronics
IC FREQ SYNTH 32VFQFPN
844003BG-01LF Compare Parts
  • 844003BG-01LF vs 844S42BKILF
  • 844003BG-01LF vs 844S259BKILFT
  • 844003BG-01LF vs 844S259BKILF
  • 844003BG-01LF vs 844S0258BK-07LFT
  • 844003BG-01LF vs 844S0258BK-07LF
  • 844003BG-01LF vs 844S012AKI-01LFT
  • 844003BG-01LF vs 844S012AKI-01LF
  • 844003BG-01LF vs 844N255AKILFT
  • 844003BG-01LF vs 844N255AKILF
  • 844003BG-01LF vs 844N234AKILFT
  • 844003BG-01LF vs 844N234AKILF
  • 844003BG-01LF vs 8442BYLFT
  • 844003BG-01LF vs 8442BYLF
  • 844003BG-01LF vs 8442BYILFT
  • 844003BG-01LF vs 8442BYILF
  • 844003BG-01LF vs 8442AKI-90LFT
  • 844003BG-01LF vs 8442AKI-90LF
  • 844003BG-01LF vs 844256DGLFT
  • 844003BG-01LF vs 844256DGLF
  • 844003BG-01LF vs 844256DGILFT
  • 844003BG-01LF vs 844256DGILF
  • 844003BG-01LF vs 844256BGLFT
  • 844003BG-01LF vs 844256BGLF
  • 844003BG-01LF vs 844256BGILFT
  • 844003BG-01LF vs 844256BGILF
  • 844003BG-01LF vs 844252AG-04LFT
  • 844003BG-01LF vs 844252AG-04LF
  • 844003BG-01LF vs 844246DGLFT
  • 844003BG-01LF vs 844246DGLF
  • 844003BG-01LF vs 844246DGILFT
  • 844003BG-01LF vs 844246DGILF
  • 844003BG-01LF vs 844244AGI-04LFT
  • 844003BG-01LF vs 844244AGI-04LF
  • 844003BG-01LF vs 844204AKI-245LFT
  • 844003BG-01LF vs 844204AKI-245LF
  • 844003BG-01LF vs 844204AK-245LFT
  • 844003BG-01LF vs 844204AK-245LF
  • 844003BG-01LF vs 8440259DK-45LFT
  • 844003BG-01LF vs 8440259DK-45LF
  • 844003BG-01LF vs 8440259DK-05LFT
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend