☰
85108AGI
85108AGI
Obsolete
Description:  IC CLK BUFFER 1:8 500MHZ 24TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   85108AGI Datasheet
History Price: Obsolete
In Stock: 27400
85108AGI Specification
Specification
Part No
85108AGI
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:8
Differential - Input:Output
Yes/Yes
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
HCSL
Frequency - Max
500 MHz
Voltage - Supply
2.97V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
85108AGI Related Parts
851010AYLF
851010AYLF
Renesas Electronics
IC CLK BUFFER 1:10 250MHZ 32TQFP
851010AYLFT
851010AYLFT
Renesas Electronics
IC CLK BUFFER 1:10 250MHZ 32TQFP
851021AYLF
851021AYLF
Renesas Electronics
IC CLK BUFFER 1:21 250MHZ 64TQFP
851021AYLFT
851021AYLFT
Renesas Electronics
IC CLK BUFFER 1:21 250MHZ 64TQFP
85102AGILF
85102AGILF
Renesas Electronics
IC CLK BUFFER 1:2 500MHZ 16TSSOP
85102AGILFT
85102AGILFT
Renesas Electronics
IC CLK BUFFER 1:2 500MHZ 16TSSOP
85104AGILF
85104AGILF
Renesas Electronics
IC CLK BUFFER 2:4 500MHZ 20TSSOP
85104AGILFT
85104AGILFT
Renesas Electronics
IC CLK BUFFER 2:4 500MHZ 20TSSOP
85105AGILF
85105AGILF
Renesas Electronics
IC CLK BUFFER 2:5 500MHZ 20TSSOP
85105AGILFT
85105AGILFT
Renesas Electronics
IC CLK BUFFER 2:5 500MHZ 20TSSOP
85108AGILF
85108AGILF
Renesas Electronics
IC CLK BUFFER 1:8 500MHZ 24TSSOP
85108AGILFT
85108AGILFT
Renesas Electronics
IC CLK BUFFER 1:8 500MHZ 24TSSOP
85108AGI Compare Parts
  • 85108AGI vs 8516FYT
  • 85108AGI vs 8516FYLFT
  • 85108AGI vs 8516FYLF
  • 85108AGI vs 8516FYILFT
  • 85108AGI vs 8516FYILF
  • 85108AGI vs 8516FY
  • 85108AGI vs 85108AGIT
  • 85108AGI vs 85108AGILFT
  • 85108AGI vs 85108AGILF
  • 85108AGI vs 85105AGILFT
  • 85108AGI vs 85105AGILF
  • 85108AGI vs 85104AGILFT
  • 85108AGI vs 85104AGILF
  • 85108AGI vs 85102AGILFT
  • 85108AGI vs 85102AGILF
  • 85108AGI vs 851021AYLFT
  • 85108AGI vs 851021AYLF
  • 85108AGI vs 851010AYLFT
  • 85108AGI vs 851010AYLF
  • 85108AGI vs 851S201CKILFT
  • 85108AGI vs 8516FYILF
  • 85108AGI vs 851021AYLF
  • 85108AGI vs 851010AYILFT
  • 85108AGI vs 851010AYILF
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!