☰
85222AM-01LF
85222AM-01LF
Obsolete
Description:  IC TRANSLTR UNIDIRECTIONAL 8SOIC
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 39640
85222AM-01LF Specification
Specification
Part No
85222AM-01LF
Category
Logic - Translators, Level Shifters
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Mixed Signal
Channel Type
Unidirectional
Number of Circuits
1
Channels per Circuit
2
Voltage - VCCA
-
Voltage - VCCB
-
Input Signal
LVCMOS, LVTTL
Output Signal
HSTL
Output Type
Differential
Data Rate
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
85222AM-01LF Related Parts
85222AM-01LFT
85222AM-01LFT
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
85222AM-02
85222AM-02
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
85222AM-02LF
85222AM-02LF
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
85222AM-02LFT
85222AM-02LFT
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
85222AM-02T
85222AM-02T
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
85222AMI-02LF
85222AMI-02LF
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
85222AMI-02LFT
85222AMI-02LFT
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
85222AMLF
85222AMLF
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
85222AMLFT
85222AMLFT
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
85222AM-01LF Compare Parts
  • 85222AM-01LF vs 85222AMLF
  • 85222AM-01LF vs 85222AMI-02LFT
  • 85222AM-01LF vs 85222AMI-02LF
  • 85222AM-01LF vs 85222AM-02T
  • 85222AM-01LF vs 85222AM-02LFT
  • 85222AM-01LF vs 85222AM-02LF
  • 85222AM-01LF vs 85222AM-02
  • 85222AM-01LF vs 85222AM-01LFT
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time