☰
87008AGILFT
87008AGILFT
Obsolete
Description:  IC CLOCK GENERATOR 24TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   87008AGILFT Datasheet
History Price: Obsolete
In Stock: 36160
87008AGILFT Specification
Specification
Part No
87008AGILFT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator, Fanout Distribution, Multiplexer
PLL
No
Input
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output
LVCMOS, LVTTL
Number of Circuits
1
Ratio - Input:Output
2:8
Differential - Input:Output
Yes/No
Frequency - Max
250MHz
Divider/Multiplier
Yes/No
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
87008AGILFT Related Parts
87002AG-02LF
87002AG-02LF
Renesas Electronics
IC CLOCK GENERATOR 20TSSOP
87002AG-02LFT
87002AG-02LFT
Renesas Electronics
IC CLOCK GENERATOR 20TSSOP
87004AGILF
87004AGILF
Renesas Electronics
IC CLOCK GENERATOR 24TSSOP
87004AGILFT
87004AGILFT
Renesas Electronics
IC CLOCK GENERATOR 24TSSOP
87004AGLF
87004AGLF
Renesas Electronics
IC CLOCK GENERATOR 24TSSOP
87004AGLFT
87004AGLFT
Renesas Electronics
IC CLOCK GENERATOR 24TSSOP
87008AGILF
87008AGILF
Renesas Electronics
IC CLOCK GENERATOR 24TSSOP
87016AYILF
87016AYILF
Renesas Electronics
IC CLOCK GENERATOR 48TQFP
87016AYILFT
87016AYILFT
Renesas Electronics
IC CLOCK GENERATOR 48TQFP
87016AYLF
87016AYLF
Renesas Electronics
IC CLOCK GENERATOR 48TQFP
87016AYLFT
87016AYLFT
Renesas Electronics
IC CLOCK GENERATOR 48TQFP
8701AY-01LF
8701AY-01LF
Renesas Electronics
IC CLOCK GENERATOR 48TQFP
87008AGILFT Compare Parts
  • 87008AGILFT vs 870931ARI-01LF
  • 87008AGILFT vs 870919BVILFT
  • 87008AGILFT vs 870919BVILF
  • 87008AGILFT vs 870919BVI-01LFT
  • 87008AGILFT vs 870919BVI-01LF
  • 87008AGILFT vs 870919BRILFT
  • 87008AGILFT vs 870919BRILF
  • 87008AGILFT vs 870919BRI-01LFT
  • 87008AGILFT vs 870919BRI-01LF
  • 87008AGILFT vs 8705BYLFT
  • 87008AGILFT vs 8705BYLF
  • 87008AGILFT vs 8705BYILFT
  • 87008AGILFT vs 8705BYILF
  • 87008AGILFT vs 8702BYLFT
  • 87008AGILFT vs 8702BYLF
  • 87008AGILFT vs 87021AMILFT
  • 87008AGILFT vs 87021AMILF
  • 87008AGILFT vs 8701CYLFT
  • 87008AGILFT vs 8701CYLF
  • 87008AGILFT vs 8701CYILFT
  • 87008AGILFT vs 8701CYILF
  • 87008AGILFT vs 8701AY-01LFT
  • 87008AGILFT vs 8701AY-01LF
  • 87008AGILFT vs 87016AYLFT
  • 87008AGILFT vs 87016AYLF
  • 87008AGILFT vs 87016AYILFT
  • 87008AGILFT vs 87016AYILF
  • 87008AGILFT vs 87008AGILF
  • 87008AGILFT vs 87004AGLFT
  • 87008AGILFT vs 87004AGLF
  • 87008AGILFT vs 87004AGILFT
  • 87008AGILFT vs 87004AGILF
  • 87008AGILFT vs 87002AG-02LFT
  • 87008AGILFT vs 87002AG-02LF
  • 87008AGILFT vs 8701CYLF
  • 87008AGILFT vs 87016AYLF/W
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!