☰
8714004DKILF
8714004DKILF
Obsolete
Description:  IC CLK GEN PLL 165MHZ 40VFQFN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 2240
8714004DKILF Specification
Specification
Part No
8714004DKILF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
FemtoClock
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
PLL
Yes with Bypass
Input
HCSL, LVDS, LVHSTL, LVPECL, M-LVDS
Output
HCSL
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
Yes/Yes
Frequency - Max
165MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-VFQFPN (6x6)
8714004DKILF Related Parts
871002AGI-02LF
871002AGI-02LF
Renesas Electronics
IC JITTER ATTEN 20TSSOP
871002AGI-02LFT
871002AGI-02LFT
Renesas Electronics
IC JITTER ATTEN 20TSSOP
8714004DKILFT
8714004DKILFT
Renesas Electronics
IC CLOCK GENERATOR SMD
87158AFLF
87158AFLF
Renesas Electronics
IC CLOCK GENERATOR 48SSOP
87158AFLFT
87158AFLFT
Renesas Electronics
IC CLOCK GENERATOR 48SSOP
87158AGLF
87158AGLF
Renesas Electronics
IC CLOCK GENERATOR 48TSSOP
87158AGLFT
87158AGLFT
Renesas Electronics
IC CLOCK GENERATOR 48TSSOP
87159AGLF
87159AGLF
Renesas Electronics
IC CLOCK GENERATOR 56TSSOP
87159AGLFT
87159AGLFT
Renesas Electronics
IC CLOCK GENERATOR 56TSSOP
8714004DKILF Compare Parts
  • 8714004DKILF vs 87159AGLF
  • 8714004DKILF vs 87158AGLFT
  • 8714004DKILF vs 87158AGLF
  • 8714004DKILF vs 87158AFLFT
  • 8714004DKILF vs 87158AFLF
  • 8714004DKILF vs 8714004DKILFT
  • 8714004DKILF vs 871002AGI-02LFT
  • 8714004DKILF vs 871002AGI-02LF
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.