☰
8725BY-01LF
8725BY-01LF
Obsolete
Description:  IC BUFFER ZD 1-5 HSTL 32TQFP
Manufacturer:  Renesas Electronics
Datasheet:   8725BY-01LF Datasheet
History Price: Obsolete
In Stock: 26600
8725BY-01LF Specification
Specification
Part No
8725BY-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
PLL
Yes with Bypass
Input
HCSL, HSTL, LVDS, LVPECL, SSTL
Output
HSTL
Number of Circuits
1
Ratio - Input:Output
3:5
Differential - Input:Output
Yes/Yes
Frequency - Max
700MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
1.6V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-TQFP (7x7)
8725BY-01LF Related Parts
8725AM-21LF
8725AM-21LF
Renesas Electronics
IC CLOCK GENERATOR 20SOIC
8725AM-21LFT
8725AM-21LFT
Renesas Electronics
IC CLOCK GENERATOR 20SOIC
8725AY-01
8725AY-01
Renesas Electronics
IC CLOCK GENERATOR 32TQFP
8725BY-01LFT
8725BY-01LFT
Renesas Electronics
IC BUFFER ZD 1-5 HSTL 32TQFP
872S480BKLF
872S480BKLF
Renesas Electronics
IC CLOCK GENERATOR SMD
872S480BKLFT
872S480BKLFT
Renesas Electronics
IC CLOCK GENERATOR SMD
8725BM-21LF
8725BM-21LF
Renesas Electronics
IC ZD BUFFER 20SOIC
8725BM-21LFT
8725BM-21LFT
Renesas Electronics
IC ZD BUFFER 20SOIC
872S06AYLF
872S06AYLF
Renesas Electronics
IC CLOCK
872S06AYLFT
872S06AYLFT
Renesas Electronics
IC CLOCK
872S33CYLF
872S33CYLF
Renesas Electronics
IC CLOCK
872S33CYLFT
872S33CYLFT
Renesas Electronics
IC CLOCK
8725BY-01LF Compare Parts
  • 8725BY-01LF vs 872S480BKLF
  • 8725BY-01LF vs 8725BY-01LFT
  • 8725BY-01LF vs 8725AY-01
  • 8725BY-01LF vs 8725AM-21LFT
  • 8725BY-01LF vs 8725AM-21LF
  • 8725BY-01LF vs 872S33CYLFT
  • 8725BY-01LF vs 872S33CYLF
  • 8725BY-01LF vs 872S06AYLFT
  • 8725BY-01LF vs 872S06AYLF
  • 8725BY-01LF vs 8725BM-21LFT
  • 8725BY-01LF vs 8725BM-21LF
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much