89HP0604RZBAB
89HP0604RZBAB
Obsolete
Description:  IC REDRIVER I2C 4CH 100BGA
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 21600
89HP0604RZBAB Specification
Specification
Part No
89HP0604RZBAB
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, ReDriver
Applications
I2C
Input
-
Output
-
Data Rate (Max)
6.25Gbps
Number of Channels
4
Delay Time
-
Signal Conditioning
-
Capacitance - Input
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
100-LFBGA
Supplier Device Package
100-CABGA (9x9)
89HP0604RZBAB Related Parts
89HP0602QZBNLG
89HP0602QZBNLG
Renesas Electronics
IC REDRIVER 2CH 20VFQFPN
89HP0602QZBNLG8
89HP0602QZBNLG8
Renesas Electronics
IC REDRIVER 2CH 20VFQFPN
89HP0602QZBNLGI
89HP0602QZBNLGI
Renesas Electronics
IC REDRIVER 2CH 20VFQFPN
89HP0602QZBNLGI8
89HP0602QZBNLGI8
Renesas Electronics
IC REDRIVER 2CH 20VFQFPN
89HP0604QBZBNRG
89HP0604QBZBNRG
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QBZBNRG8
89HP0604QBZBNRG8
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QBZBNRGI
89HP0604QBZBNRGI
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QBZBNRGI8
89HP0604QBZBNRGI8
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QZBNRG
89HP0604QZBNRG
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QZBNRG8
89HP0604QZBNRG8
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QZBNRGI
89HP0604QZBNRGI
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QZBNRGI8
89HP0604QZBNRGI8
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604RZBAB Description

## Renesas Electronics 89HP0604RZBAB Overview

The Renesas Electronics 89HP0604RZBAB is a high-performance 4-port Gigabit Ethernet switch designed for networking and communication applications. This device provides advanced Ethernet switching capabilities, supporting high-speed data transfer with low latency, making it ideal for use in industrial networks, automated systems, IP cameras, data centers, and other high-performance networking environments. The 89HP0604RZBAB is built to deliver efficient data forwarding and enable seamless connectivity in complex systems.

## Key Features

* 4-Port Gigabit Ethernet Switch: The 89HP0604RZBAB offers 4 independent Gigabit Ethernet ports, making it ideal for small to medium-sized network infrastructures or edge networking solutions.
* High Throughput: Capable of supporting up to 1 Gbps of data transfer speed per port, ensuring fast and reliable data transmission for high-performance applications.
* Layer 2 Switch: Operates at the Data Link Layer (Layer 2), providing MAC address-based switching and enabling efficient packet forwarding in Ethernet networks.
* Advanced QoS (Quality of Service): Implements QoS features to prioritize traffic, ensuring high-priority data such as real-time audio and video is transmitted with minimal delay.
* Low Latency: Designed for low-latency switching, ensuring fast communication between devices, which is critical for time-sensitive applications.
* VLAN Support: The device supports Virtual LAN (VLAN) configurations, allowing for the segmentation of the network into distinct broadcast domains to improve security and traffic management.
* Power-Efficient: Offers low power consumption, making it suitable for energy-efficient designs and ideal for battery-powered systems or applications where power efficiency is crucial.
* IEEE 802.1p and 802.1Q Support: Provides support for priority tagging and VLAN tagging, helping manage traffic and improve network performance.
* Automatic MDI/MDI-X: Supports automatic MDI/MDI-X detection for simplified installation by automatically detecting the type of Ethernet cable (straight-through or crossover).
* Full-Duplex Operation: Supports full-duplex operation for each port, allowing simultaneous sending and receiving of data, improving overall network throughput.
* Integrated PHYs: The switch integrates Ethernet PHYs (Physical Layer devices), reducing the need for external components and minimizing the overall system complexity.

## Electrical Specifications

* Operating Voltage: The 89HP0604RZBAB operates with a supply voltage of 3.3V, which is standard for most modern Ethernet switches.
* Operating Temperature Range: The device has an operating temperature range from 0°C to 70°C, making it suitable for a wide range of environments, from office spaces to industrial settings.
* Power Consumption: With an estimated power consumption of approximately 1.5W under typical load conditions, the 89HP0604RZBAB is energy-efficient and optimized for low-power operation.
* Port Speed: Each port of the 89HP0604RZBAB supports Gigabit Ethernet (10/100/1000 Mbps), ensuring it can handle high-speed data transmission while maintaining backward compatibility with lower-speed devices.
* MAC Address Table Size: The device can handle up to 8,000 MAC addresses, which is typically sufficient for small to medium-sized network applications.
* Jitter: The switch exhibits low jitter performance, ensuring smooth and consistent data transfer, which is particularly important for real-time applications like video streaming or VoIP.
* Packet Buffer Size: The switch comes with an integrated packet buffer capable of holding 128KB of data, ensuring efficient handling of incoming and outgoing traffic without packet loss in normal operational scenarios.

## Performance Characteristics

* Fast Switching: The 89HP0604RZBAB is designed to support low-latency switching, typically in the range of 3-4 microseconds per port, ensuring minimal delay in data transmission.
* Throughput Efficiency: The device is optimized for high throughput and can handle large volumes of data without degradation in performance, providing consistent network speeds even during peak usage times.
* Traffic Management: The switch supports traffic prioritization using 802.1p for prioritized delivery of time-sensitive data, making it ideal for applications that rely on real-time data transmission.
* Error Detection: Features such as CRC error checking and frame alignment error detection ensure that only valid packets are processed, increasing the reliability of data transmission.
* Multicast Filtering: The device supports multicast filtering for more efficient network traffic management, reducing unnecessary broadcast traffic and ensuring more efficient use of available bandwidth.
* Flow Control: Supports IEEE 802.3x flow control, helping to prevent buffer overflow by managing the flow of data between devices, improving network stability.

## Package and Mounting

* Package Type: The 89HP0604RZBAB is available in a QFN-32 (Quad Flat No-lead) package, making it ideal for high-density, surface-mount applications.
* Package Dimensions: The package dimensions are typically 5mm x 5mm, making it suitable for compact designs while maintaining high performance.
* Mounting Style: The device is designed for surface-mount technology (SMT), which is commonly used in automated assembly and mass production.
* Thermal Resistance: The thermal resistance is typically 45°C/W, allowing for effective heat dissipation and ensuring reliable operation in standard ambient temperature conditions.
* Lead Pitch: The QFN-32 package features a lead pitch of 0.8mm, compatible with modern PCB designs and enabling efficient soldering processes.

## Applications

The 89HP0604RZBAB is suitable for a wide variety of networking and communication applications, including but not limited to:

* Industrial Automation Networks: Ideal for Ethernet-based industrial control systems, connecting devices such as sensors, actuators, and controllers in a factory or automation environment.
* IP Cameras and Surveillance Systems: Perfect for providing Ethernet connectivity in IP surveillance and camera systems, where reliable, high-speed data transmission is necessary.
* Data Centers and Edge Networks: Used in edge network solutions and data center infrastructures, where efficient, low-latency switching is essential for handling large amounts of data traffic.
* Telecommunications Equipment: Designed for use in telecom networking, helping to connect switches, routers, and servers in high-performance network environments.
* Home and Office Networking: Suitable for small and medium-sized office networks, providing Gigabit Ethernet switching capabilities to handle multiple devices connected to the same network.
* Automotive and Transportation Networks: Used in automotive infotainment and in-vehicle networking systems that require robust data management and connectivity.

## Advantages

* High-Speed Performance: The 89HP0604RZBAB offers Gigabit Ethernet speeds, providing fast data transfer rates for modern networking applications.
* Low Power Consumption: The device operates at low power (typically around 1.5W), making it ideal for energy-efficient systems and battery-powered devices.
* Compact Design: With its QFN-32 package and small footprint, the device is ideal for space-constrained designs in both consumer and industrial applications.
* Advanced Traffic Management: The device supports advanced features such as VLANs, QoS, and traffic prioritization, enabling fine-grained control over data transmission for optimal network performance.
* Broad Compatibility: The 89HP0604RZBAB is compatible with a wide range of Ethernet devices and standards, ensuring easy integration into existing networks and devices.
* Cost-Effective: As a reliable and efficient networking solution, the device offers a cost-effective solution for building high-performance Ethernet networks without requiring extensive external components.

## Conclusion

The Renesas Electronics 89HP0604RZBAB is a high-performance 4-port Gigabit Ethernet switch designed to meet the needs of modern networking applications. With low latency, high throughput, and advanced traffic management capabilities, this device is ideal for industrial, telecommunications, and consumer networking applications. Its energy efficiency, compact size, and easy integration make it an excellent choice for system designers looking for a reliable and cost-effective Ethernet switching solution. Whether used in data centers, IP surveillance systems, or automated control networks, the 89HP0604RZBAB ensures fast, reliable, and secure data transmission across complex systems.
89HP0604RZBAB Compare Parts
  • 89HP0604RZBAB vs 89HP0608XZBABI
  • 89HP0604RZBAB vs 89HP0608XZBABGI8
  • 89HP0604RZBAB vs 89HP0608XZBABGI
  • 89HP0604RZBAB vs 89HP0608XZBABG8
  • 89HP0604RZBAB vs 89HP0608XZBABG
  • 89HP0604RZBAB vs 89HP0608XZBAB8
  • 89HP0604RZBAB vs 89HP0608XZBAB
  • 89HP0604RZBAB vs 89HP0608SZBABI8
  • 89HP0604RZBAB vs 89HP0608SZBABI
  • 89HP0604RZBAB vs 89HP0608SZBABGI8
  • 89HP0604RZBAB vs 89HP0608SZBABGI
  • 89HP0604RZBAB vs 89HP0608SZBABG8
  • 89HP0604RZBAB vs 89HP0608SZBABG
  • 89HP0604RZBAB vs 89HP0608SZBAB8
  • 89HP0604RZBAB vs 89HP0608SZBAB
  • 89HP0604RZBAB vs 89HP0608RZBABI8
  • 89HP0604RZBAB vs 89HP0608RZBABI
  • 89HP0604RZBAB vs 89HP0608RZBABGI8
  • 89HP0604RZBAB vs 89HP0608RZBABGI
  • 89HP0604RZBAB vs 89HP0608RZBABG8
  • 89HP0604RZBAB vs 89HP0608RZBABG
  • 89HP0604RZBAB vs 89HP0608RZBAB8
  • 89HP0604RZBAB vs 89HP0608RZBAB
  • 89HP0604RZBAB vs 89HP0604XZBABI8
  • 89HP0604RZBAB vs 89HP0604XZBABI
  • 89HP0604RZBAB vs 89HP0604XZBABGI8
  • 89HP0604RZBAB vs 89HP0604XZBABGI
  • 89HP0604RZBAB vs 89HP0604XZBABG8
  • 89HP0604RZBAB vs 89HP0604XZBABG
  • 89HP0604RZBAB vs 89HP0604XZBAB8
  • 89HP0604RZBAB vs 89HP0604XZBAB
  • 89HP0604RZBAB vs 89HP0604SZBNRGI8
  • 89HP0604RZBAB vs 89HP0604SZBNRGI
  • 89HP0604RZBAB vs 89HP0604SZBNRG8
  • 89HP0604RZBAB vs 89HP0604SZBNRG
  • 89HP0604RZBAB vs 89HP0604SZBABI8
  • 89HP0604RZBAB vs 89HP0604SZBABI
  • 89HP0604RZBAB vs 89HP0604SZBABGI8
  • 89HP0604RZBAB vs 89HP0604SZBABGI
  • 89HP0604RZBAB vs 89HP0604SZBABG8
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.