8N3DV85AC-0037CDI8
8N3DV85AC-0037CDI8
Active
Description:  IC OSC VCXO DUAL FREQ 6-CLCC
Manufacturer:  Renesas Electronics
History Price: Active
In Stock: 27600
8N3DV85AC-0037CDI8 Specification
Specification
Part No
8N3DV85AC-0037CDI8
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Renesas Electronics
Series
FemtoClock NG
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
VCXO
Count
-
Frequency
500MHz, 125MHz
Voltage - Supply
3.135V ~ 3.465V
Current - Supply
130 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
6-CLCC
Supplier Device Package
6-CLCC (7x5)
Mounting Type
Surface Mount
8N3DV85AC-0037CDI8 Related Parts
8N3D001EG-0045CDI
8N3D001EG-0045CDI
Renesas Electronics
IC OSC CLOCK DUAL FREQ 10CLCC
8N3D001EG-0045CDI8
8N3D001EG-0045CDI8
Renesas Electronics
IC OSC CLOCK DUAL FREQ 10CLCC
8N3D001EG-0096CDI
8N3D001EG-0096CDI
Renesas Electronics
IC OSC CLOCK DUAL FREQ 10CLCC
8N3D001EG-0096CDI8
8N3D001EG-0096CDI8
Renesas Electronics
IC OSC CLOCK DUAL FREQ 10CLCC
8N3DV85AC-0001CDI
8N3DV85AC-0001CDI
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N3DV85AC-0001CDI8
8N3DV85AC-0001CDI8
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N3DV85AC-0002CDI
8N3DV85AC-0002CDI
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N3DV85AC-0002CDI8
8N3DV85AC-0002CDI8
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N3DV85AC-0003CDI
8N3DV85AC-0003CDI
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N3DV85AC-0003CDI8
8N3DV85AC-0003CDI8
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N3DV85AC-0004CDI
8N3DV85AC-0004CDI
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N3DV85AC-0004CDI8
8N3DV85AC-0004CDI8
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N3DV85AC-0037CDI8 Compare Parts
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0185CDI
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0184CDI8
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0184CDI
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0183CDI8
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0183CDI
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0182CDI8
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0182CDI
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0181CDI8
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0181CDI
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0180CDI8
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0180CDI
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0179CDI8
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0179CDI
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0178CDI8
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0178CDI
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0177CDI8
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0177CDI
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0176CDI8
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0176CDI
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0175CDI8
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0175CDI
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0174CDI8
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0174CDI
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0173CDI8
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0173CDI
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0172CDI8
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0172CDI
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0171CDI8
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0171CDI
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0170CDI8
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0170CDI
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0169CDI8
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0169CDI
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0168CDI8
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0168CDI
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0167CDI8
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0167CDI
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0166CDI8
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0166CDI
  • 8N3DV85AC-0037CDI8 vs 8N3SV76LC-0165CDI8
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK