☰
8N3DV85EC-0159CDI
8N3DV85EC-0159CDI
Active
Description:  IC OSC VCXO DUAL FREQ 6-CLCC
Manufacturer:  Renesas Electronics
History Price: Active
In Stock: 9040
8N3DV85EC-0159CDI Specification
Specification
Part No
8N3DV85EC-0159CDI
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Renesas Electronics
Series
FemtoClock NG
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
VCXO
Count
-
Frequency
100MHz, 156.25MHz
Voltage - Supply
3.135V ~ 3.465V
Current - Supply
130 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
6-CLCC
Supplier Device Package
6-CLCC (7x5)
Mounting Type
Surface Mount
8N3DV85EC-0159CDI Related Parts
8N3D001EG-0045CDI
8N3D001EG-0045CDI
Renesas Electronics
IC OSC CLOCK DUAL FREQ 10CLCC
8N3D001EG-0045CDI8
8N3D001EG-0045CDI8
Renesas Electronics
IC OSC CLOCK DUAL FREQ 10CLCC
8N3D001EG-0096CDI
8N3D001EG-0096CDI
Renesas Electronics
IC OSC CLOCK DUAL FREQ 10CLCC
8N3D001EG-0096CDI8
8N3D001EG-0096CDI8
Renesas Electronics
IC OSC CLOCK DUAL FREQ 10CLCC
8N3DV85AC-0001CDI
8N3DV85AC-0001CDI
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N3DV85AC-0001CDI8
8N3DV85AC-0001CDI8
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N3DV85AC-0002CDI
8N3DV85AC-0002CDI
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N3DV85AC-0002CDI8
8N3DV85AC-0002CDI8
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N3DV85AC-0003CDI
8N3DV85AC-0003CDI
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N3DV85AC-0003CDI8
8N3DV85AC-0003CDI8
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N3DV85AC-0004CDI
8N3DV85AC-0004CDI
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N3DV85AC-0004CDI8
8N3DV85AC-0004CDI8
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N3DV85EC-0159CDI Compare Parts
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0185CDI
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0184CDI8
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0184CDI
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0183CDI8
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0183CDI
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0182CDI8
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0182CDI
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0181CDI8
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0181CDI
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0180CDI8
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0180CDI
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0179CDI8
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0179CDI
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0178CDI8
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0178CDI
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0177CDI8
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0177CDI
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0176CDI8
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0176CDI
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0175CDI8
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0175CDI
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0174CDI8
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0174CDI
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0173CDI8
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0173CDI
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0172CDI8
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0172CDI
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0171CDI8
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0171CDI
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0170CDI8
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0170CDI
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0169CDI8
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0169CDI
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0168CDI8
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0168CDI
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0167CDI8
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0167CDI
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0166CDI8
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0166CDI
  • 8N3DV85EC-0159CDI vs 8N3SV76LC-0165CDI8
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.