8S89296NLGI
8S89296NLGI
Not For New Designs
Description:  NETWORK TIMING
Manufacturer:  Renesas Electronics
Datasheet:   8S89296NLGI Datasheet
History Price: $18.10000
In Stock: 48400
8S89296NLGI Specification
Specification
Part No
8S89296NLGI
Category
Clock/Timing - Delay Lines
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Taps/Steps
-
Function
Programmable
Delay to 1st Tap
-
Tap Increment
10 ps
Available Total Delays
2.2ns ~ 12.5ns
Number of Independent Delays
1
Voltage - Supply
2.375V ~ 2.625V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Sara Vitale
Italy
5 stars
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
5 stars
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
5 stars
2026-04-03 02:41
All good, thx!
Angela Butler
United States
5 stars
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
5 stars
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
5 stars
2026-04-02 17:18
I have never received this order and the seller does not want to refund