☰
91305AMLFT
91305AMLFT
Obsolete
Description:  IC ZD BUFFER 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   91305AMLFT Datasheet
History Price: Obsolete
In Stock: 16560
91305AMLFT Specification
Specification
Part No
91305AMLFT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zero Delay Buffer
PLL
Yes
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:5
Differential - Input:Output
No/No
Frequency - Max
133MHz
Divider/Multiplier
No/No
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
91305AMLFT Related Parts
91305AMILF
91305AMILF
Renesas Electronics
IC ZD BUFFER 8SOIC
91305AMILFT
91305AMILFT
Renesas Electronics
IC ZD BUFFER 8SOIC
91305AMLF
91305AMLF
Renesas Electronics
IC ZD BUFFER 8SOIC
91309AGILF
91309AGILF
Renesas Electronics
IC ZD BUFFER 16TSSOP
91309AGILFT
91309AGILFT
Renesas Electronics
IC ZD BUFFER 16TSSOP
91309AGLF
91309AGLF
Renesas Electronics
IC ZD BUFFER 16TSSOP
91309AGLFT
91309AGLFT
Renesas Electronics
IC ZD BUFFER 16TSSOP
91309AMLF
91309AMLF
Renesas Electronics
IC ZD BUFFER 56VFQFPN
91309AMLFT
91309AMLFT
Renesas Electronics
IC ZD BUFFER 56VFQFPN
91305AMLFT Compare Parts
  • 91305AMLFT vs 91309AGLF
  • 91305AMLFT vs 91309AGILFT
  • 91305AMLFT vs 91309AGILF
  • 91305AMLFT vs 91305AMLF
  • 91305AMLFT vs 91305AMILFT
  • 91305AMLFT vs 91305AMILF
  • 91305AMLFT vs 91309AMLFT
  • 91305AMLFT vs 91309AMLF
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos