☰
91730AMLFT
91730AMLFT
Obsolete
Description:  IC CLOCK GENERATOR 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   91730AMLFT Datasheet
History Price: Obsolete
In Stock: 13360
91730AMLFT Specification
Specification
Part No
91730AMLFT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator
PLL
Yes with Bypass
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/No
Frequency - Max
80MHz
Divider/Multiplier
No/No
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
91730AMLFT Related Parts
9170B-01CS08LF
9170B-01CS08LF
Renesas Electronics
IC CLOCK SYNCHRONIZER 8SOIC
91718CMLF
91718CMLF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
91718CMLFT
91718CMLFT
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
91730AMLF
91730AMLF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
91718BMLF
91718BMLF
Renesas Electronics
IC CLOCK MANANGEMENT
91718BMLFT
91718BMLFT
Renesas Electronics
IC CLOCK MANANGEMENT
91730AMLF-PAC
91730AMLF-PAC
Renesas Electronics
IC CLOCK GENERATOR LOW EMI 8SOIC
91730AMLFT-PAC
91730AMLFT-PAC
Renesas Electronics
IC CLOCK GENERATOR LOW EMI 8SOIC
91730AMLFT Compare Parts
  • 91730AMLFT vs 91718CMLFT
  • 91730AMLFT vs 91718CMLF
  • 91730AMLFT vs 9170B-01CS08LF
  • 91730AMLFT vs 91730AMLFT-PAC
  • 91730AMLFT vs 91730AMLF-PAC
  • 91730AMLFT vs 91718BMLFT
  • 91730AMLFT vs 91718BMLF
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered