☰
951463BFLFT
951463BFLFT
Obsolete
Description:  IC SYSTEM CLOCK CHIP P4 56-SSOP
Manufacturer:  Renesas Electronics
Datasheet:   951463BFLFT Datasheet
History Price: Obsolete
In Stock: 2000
951463BFLFT Specification
Specification
Part No
951463BFLFT
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
No
Main Purpose
CPU Graphics
Input
-
Output
Clock
Number of Circuits
-
Ratio - Input:Output
-
Differential - Input:Output
-
Frequency - Max
-
Voltage - Supply
3.3V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
951463BFLFT PDF Datasheet
951463BFLFT Related Parts
951402AGLF
951402AGLF
Renesas Electronics
IC TIMING CTRL HUB P4 48-TSSOP
951402AGLFT
951402AGLFT
Renesas Electronics
IC TIMING CTRL HUB P4 48-TSSOP
951462AGLF
951462AGLF
Renesas Electronics
IC SYSTEM CLOCK CHIP K8 64-TSSOP
951462AGLFT
951462AGLFT
Renesas Electronics
IC SYSTEM CLOCK CHIP K8 64-TSSOP
951463BFLF
951463BFLF
Renesas Electronics
IC SYSTEM CLOCK CHIP P4 56-SSOP
951464AFLF
951464AFLF
Renesas Electronics
IC SYSTEM CLOCK CHIP K8 56-SSOP
951464AFLFT
951464AFLFT
Renesas Electronics
IC SYSTEM CLOCK CHIP K8 56-SSOP
951462AGLF-DT0
951462AGLF-DT0
Renesas Electronics
IC SYSTEM CLOCK CHIP K8 TSSOP
951462AGLFT-DT0
951462AGLFT-DT0
Renesas Electronics
IC SYSTEM CLOCK CHIP K8 TSSOP
951463BFLFT Compare Parts
  • 951463BFLFT vs 951464AFLF
  • 951463BFLFT vs 951463BFLF
  • 951463BFLFT vs 951462AGLFT
  • 951463BFLFT vs 951462AGLF
  • 951463BFLFT vs 951402AGLFT
  • 951463BFLFT vs 951402AGLF
  • 951463BFLFT vs 951462AGLFT-DT0
  • 951463BFLFT vs 951462AGLF-DT0
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!