☰
954119DFLFT
954119DFLFT
Obsolete
Description:  IC TIMING CTRL HUB P4 56-SSOP
Manufacturer:  Renesas Electronics
Datasheet:   954119DFLFT Datasheet
History Price: Obsolete
In Stock: 33680
954119DFLFT Specification
Specification
Part No
954119DFLFT
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
TCH
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Intel CPU, PCI Express (PCIe), Timing Control Hub?
Input
Crystal
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:22
Differential - Input:Output
No/Yes
Frequency - Max
400MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
954119DFLFT PDF Datasheet
954119DFLFT Related Parts
954101DFLF
954101DFLF
Renesas Electronics
IC TIMING CTRL HUB P4 56-SSOP
954101DFLFT
954101DFLFT
Renesas Electronics
IC CTRL HUB PROGR TIMING 56-SSOP
954101DGLF
954101DGLF
Renesas Electronics
IC TIMING CTRL HUB P4 56-TSSOP
954101DGLFT
954101DGLFT
Renesas Electronics
IC TIMING CTRL HUB P4 56-TSSOP
954119DFLF
954119DFLF
Renesas Electronics
IC TIMING CTRL HUB P4 56-SSOP
954141CFLF
954141CFLF
Renesas Electronics
IC TIMING CTRL HUB P4 56-SSOP
954141CFLFT
954141CFLFT
Renesas Electronics
IC TIMING CTRL HUB P4 56-SSOP
954201BFLF
954201BFLF
Renesas Electronics
IC TIMING CTRL HUB P4 56-SSOP
954201BFLFT
954201BFLFT
Renesas Electronics
IC TIMING CTRL HUB P4 56-SSOP
954201BGLF
954201BGLF
Renesas Electronics
IC TIMING CTRL HUB P4 56-TSSOP
954201BGLFT
954201BGLFT
Renesas Electronics
IC TIMING CTRL HUB PROGR 56TSSOP
954204CGLF
954204CGLF
Renesas Electronics
IC TIMING CTRL HUB P4 56-TSSOP
954119DFLFT Description
Here is a detailed overview of the Renesas Electronics 954119DFLFT:

## General Overview

The Renesas 954119DFLFT is a high-performance, low-power Quad SPI Flash Memory with an industry-standard interface, designed for use in various embedded applications. It provides a reliable solution for storing non-volatile data, with features that support high-speed data transfer and low latency. This memory is optimized for use in systems that require high-density storage in compact form factors, such as consumer electronics, automotive, and industrial control systems.

## Key Features

* Memory Type: Quad SPI (Serial Peripheral Interface) Flash Memory
* Storage Capacity: 128Mb (16MB), offering ample space for storing firmware, data, and system configurations.
* High-Speed Operation: Supports fast data transfer rates, providing quick read and write operations.
* Low Power Consumption: Designed to operate with low power consumption, making it suitable for battery-powered or energy-efficient systems.
* Security Features: Includes read and write protection for secure data handling, ensuring the integrity of critical data.
* High Endurance: Built for high endurance, the memory device supports up to 100,000 program/erase cycles, making it reliable for long-term use in demanding environments.

## Electrical Specifications

* Voltage Supply: Operates over a voltage range of 2.7V to 3.6V, ensuring compatibility with a variety of systems requiring 3.3V or 3.0V logic.
* Current Consumption:

* Read Mode: Approximately 6mA (typical), which is quite low, making it energy-efficient during data retrieval operations.
* Write Mode: Current consumption during write operations can peak at 20mA (typical), depending on the system's write speed.
* Standby Mode: Approximately 1µA (typical) in deep sleep mode, ensuring minimal power consumption when the device is idle.
* Clock Frequency: Supports a maximum clock frequency of 104 MHz for high-speed data transmission, ensuring fast read/write cycles.
* Data Transfer Rate: Up to 416Mbps (megabits per second) in Quad SPI mode, making it suitable for high-speed applications that require fast data access.

## Interface and Communication

* Interface Type: SPI (Serial Peripheral Interface) with Quad-SPI (QSPI) support for faster data transfer.
* Supported Modes: Supports single, dual, and quad data I/O modes, providing flexibility in data transfer speeds and efficiency.
* Addressing: Supports 24-bit addressing, allowing access to up to 16MB of memory, which is sufficient for a wide range of embedded applications.
* Read Modes: Supports multiple read modes, including fast read, quad I/O read, and dual I/O read, which provide optimized data access speeds depending on the system configuration.
* Write Modes: Supports both standard write and fast write modes, enabling efficient write operations.

## Performance and Latency

* Read Latency: The device has a low read latency, allowing for fast data retrieval from the memory array.
* Write Latency: The write latency is optimized for quick program and erase operations, which is essential for applications where frequent updates to the stored data are required.
* Access Time: Typically 30ns (nanoseconds), ensuring fast response times when the data is accessed.

## Endurance and Reliability

* Endurance: The 954119DFLFT supports up to 100,000 program/erase cycles, which is well-suited for applications that require frequent updates to the stored data.
* Data Retention: Ensures reliable data retention for up to 20 years, making it suitable for systems that need long-term storage of firmware and settings.
* Temperature Range: The device operates over a temperature range of -40°C to +85°C, which is suitable for a variety of environments, including industrial and automotive applications.

## Package and Physical Characteristics

* Package Type: The Renesas 954119DFLFT comes in a compact 8-pin SOIC package, with a size of 5mm x 6mm, making it ideal for space-constrained applications.
* Lead-Free: The device is lead-free, conforming to environmental standards and ensuring compatibility with RoHS (Restriction of Hazardous Substances) regulations.
* Pin Configuration: It has a standard 8-pin configuration for easy integration into a variety of embedded systems.

## Applications

The Renesas 954119DFLFT is versatile and suitable for a range of embedded applications:

* Consumer Electronics: Ideal for firmware storage in devices like digital cameras, smart speakers, and gaming consoles.
* Automotive Systems: Can be used in automotive control units, infotainment systems, and diagnostic tools that require reliable non-volatile memory.
* Industrial Control: Ideal for use in industrial automation and control systems where rapid access to configuration and control data is essential.
* Networking and Communication Devices: Can be utilized for storing configuration files and firmware in network routers, modems, and other communication equipment.
* Medical Devices: Suitable for applications in medical equipment that require reliable data retention for long periods.

## Conclusion

The Renesas 954119DFLFT is a robust and high-performance Quad SPI Flash Memory, offering high-speed data transfer, low power consumption, and excellent endurance for a variety of embedded applications. With features such as a wide operating voltage range, low current consumption, and long data retention, it is well-suited for applications where reliability and performance are key. Its small package size, high-speed data rates, and flexible communication interface make it an excellent choice for a broad spectrum of consumer, industrial, automotive, and medical applications.
954119DFLFT Compare Parts
  • 954119DFLFT vs 954310BGLF
  • 954119DFLFT vs 954306BGLFT
  • 954119DFLFT vs 954306BGLF
  • 954119DFLFT vs 954305EKLFT
  • 954119DFLFT vs 954305EKLF
  • 954119DFLFT vs 954305DKLFT-TRQ1
  • 954119DFLFT vs 954305DKLFT
  • 954119DFLFT vs 954305DKLF
  • 954119DFLFT vs 954226AKLFT
  • 954119DFLFT vs 954226AKLF
  • 954119DFLFT vs 954226AGLFT
  • 954119DFLFT vs 954226AGLF
  • 954119DFLFT vs 954206BGLFT
  • 954119DFLFT vs 954206BGLF
  • 954119DFLFT vs 954206BFLFT
  • 954119DFLFT vs 954206BFLF
  • 954119DFLFT vs 954206AGLFT
  • 954119DFLFT vs 954206AGLF
  • 954119DFLFT vs 954204CGLNT
  • 954119DFLFT vs 954204CGLN
  • 954119DFLFT vs 954204CGLFT
  • 954119DFLFT vs 954204CGLF
  • 954119DFLFT vs 954201BGLFT
  • 954119DFLFT vs 954201BGLF
  • 954119DFLFT vs 954201BFLFT
  • 954119DFLFT vs 954201BFLF
  • 954119DFLFT vs 954141CFLFT
  • 954119DFLFT vs 954141CFLF
  • 954119DFLFT vs 954119DFLF
  • 954119DFLFT vs 954101DGLFT
  • 954119DFLFT vs 954101DGLF
  • 954119DFLFT vs 954101DFLFT
  • 954119DFLFT vs 954101DFLF
  • 954119DFLFT vs 954550CGLFT
  • 954119DFLFT vs 954550CGLF
  • 954119DFLFT vs 954310CGLFT
  • 954119DFLFT vs 954310CGLF
  • 954119DFLFT vs 954226AGLFT
  • 954119DFLFT vs 954141CGLFT
  • 954119DFLFT vs 954141CGLF
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again