Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 97ULP844AHLF
97ULP844AHLF
Obsolete
Clock/Timing - Application Specific
Description:
IC CLOCK DRIVER 1.8V LP 28-BGA
Manufacturer:
Renesas Electronics
Datasheet:
97ULP844AHLF Datasheet
History Price: Obsolete
In Stock: 2560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
97ULP844AHLF Specification
Specification
Part No
97ULP844AHLF
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Memory, DDR2
Input
Clock
Output
SSTL-18
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
Yes/Yes
Frequency - Max
370MHz
Voltage - Supply
1.7V ~ 1.9V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-VFBGA
Supplier Device Package
28-CABGA (4.0x4.5)
97ULP844AHLF Related Parts
97U2A845AHLF
Renesas Electronics
IC CLOCK DRIVER 28-CABGA
97U2A844AHLF
Renesas Electronics
IC CLOCK DRIVER 28-CABGA
97U2A845AHLFT
Renesas Electronics
IC CLOCK DRIVER 28-CABGA
97U2A877AHLF
Renesas Electronics
IC CLOCK DRIVER 1.8V LP 52-BGA
97U2A877AHLFT
Renesas Electronics
IC CLOCK DRIVER 1.8V LP 52-BGA
97ULP844AH
Renesas Electronics
IC CLOCK DRIVER 1.8V LP 28-BGA
97ULP844AHLFT
Renesas Electronics
IC CLOCK DRIVER 1.8V LP 28-BGA
97ULP844AHT
Renesas Electronics
IC CLOCK DRIVER 1.8V LP 28-BGA
97ULP845AH
Renesas Electronics
IC CLOCK DRIVER 1.8V LP 28-BGA
97ULP845AHI
Renesas Electronics
IC CLOCK DRIVER 1.8V LP 28-BGA
97ULP845AHILF
Renesas Electronics
IC CLOCK DRIVER 1.8V LP 28BGA
97ULP845AHILFT
Renesas Electronics
IC CLOCK DRIVER 1.8V LP 28BGA
97ULP844AHLF Compare Parts
97ULP844AHLF vs 97ULP877BHLFT/M
97ULP844AHLF vs 97ULP877BHLFT
97ULP844AHLF vs 97ULP877BHLF/M
97ULP844AHLF vs 97ULP845AHT
97ULP844AHLF vs 97ULP845AHLFT
97ULP844AHLF vs 97ULP845AHLF
97ULP844AHLF vs 97ULP845AHIT
97ULP844AHLF vs 97ULP845AHILFT
97ULP844AHLF vs 97ULP845AHILF
97ULP844AHLF vs 97ULP845AHI
97ULP844AHLF vs 97ULP845AH
97ULP844AHLF vs 97ULP844AHT
97ULP844AHLF vs 97ULP844AHLFT
97ULP844AHLF vs 97ULP844AH
97ULP844AHLF vs 97U2A877AHLFT
97ULP844AHLF vs 97U2A877AHLF
97ULP844AHLF vs 97U2A845AHLFT
97ULP844AHLF vs 97U2A844AHLF
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.