☰
9DB401BFLF
9DB401BFLF
Obsolete
Description:  IC BUFFER 4OUTPUT DIFF 28-SSOP
Manufacturer:  Renesas Electronics
Datasheet:   9DB401BFLF Datasheet
History Price: Obsolete
In Stock: 47120
9DB401BFLF Specification
Specification
Part No
9DB401BFLF
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
PCI Express (PCIe)
Input
HCSL
Output
HCSL, LVDS
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
Yes/Yes
Frequency - Max
333.33MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
9DB401BFLF Related Parts
9DB102BFLF
9DB102BFLF
Renesas Electronics
IC BUFFER PCI EXPRESS 20-SSOP
9DB102BFLFT
9DB102BFLFT
Renesas Electronics
IC BUFFER ZD/FANOUT 20-SSOP
9DB102BGILF
9DB102BGILF
Renesas Electronics
IC CLK FANOUT/BUFF ZD 20TSSOP
9DB102BGILFT
9DB102BGILFT
Renesas Electronics
IC CLK FANOUT/BUFF ZD 20TSSOP
9DB102BGLF
9DB102BGLF
Renesas Electronics
IC BUFFER PCI EXPRESS 20TSSOP
9DB102BGLFT
9DB102BGLFT
Renesas Electronics
IC BUFFER ZD/FANOUT 20-TSSOP
9DB104BFLF
9DB104BFLF
Renesas Electronics
IC BUFFER 4OUTPUT DIFF 28SSOP
9DB104BFLFT
9DB104BFLFT
Renesas Electronics
IC BUFFER 4OUTPUT DIFF 28-SSOP
9DB104BGLF
9DB104BGLF
Renesas Electronics
IC BUFFER 4OUTPUT DIFF 28-TSSOP
9DB104BGLFT
9DB104BGLFT
Renesas Electronics
IC BUFFER 4OUTPUT DIFF 28-TSSOP
9DB106BFILF
9DB106BFILF
Renesas Electronics
SIX OUTPUT DIFFERENTIAL BUFFER P
9DB106BFILFT
9DB106BFILFT
Renesas Electronics
IC BUFFER ZD 6OUTPUT 28-SSOP
9DB401BFLF Compare Parts
  • 9DB401BFLF vs 9DBV0941AKLF
  • 9DB401BFLF vs 9DBV0941AKILFT
  • 9DB401BFLF vs 9DBV0941AKILF
  • 9DB401BFLF vs 9DBV0931AKLFT
  • 9DB401BFLF vs 9DBV0931AKILFT
  • 9DB401BFLF vs 9DBV0841AKLFT
  • 9DB401BFLF vs 9DBV0841AKLF
  • 9DB401BFLF vs 9DBV0841AKILFT
  • 9DB401BFLF vs 9DBV0841AKILF
  • 9DB401BFLF vs 9DBV0831AKLFT
  • 9DB401BFLF vs 9DBV0831AKLF
  • 9DB401BFLF vs 9DBV0831AKILFT
  • 9DB401BFLF vs 9DBV0831AKILF
  • 9DB401BFLF vs 9DBV0741AKLFT
  • 9DB401BFLF vs 9DBV0741AKLF
  • 9DB401BFLF vs 9DBV0741AKILFT
  • 9DB401BFLF vs 9DBV0741AKILF
  • 9DB401BFLF vs 9DBV0731AKLFT
  • 9DB401BFLF vs 9DBV0731AKLF
  • 9DB401BFLF vs 9DBV0731AKILFT
  • 9DB401BFLF vs 9DBV0731AKILF
  • 9DB401BFLF vs 9DBV0641AKLFT
  • 9DB401BFLF vs 9DBV0641AKILFT
  • 9DB401BFLF vs 9DBV0631BKLFT
  • 9DB401BFLF vs 9DBV0631BKILFT
  • 9DB401BFLF vs 9DBV0541AKLFT
  • 9DB401BFLF vs 9DBV0541AKLF
  • 9DB401BFLF vs 9DBV0541AKILFT
  • 9DB401BFLF vs 9DBV0541AKILF
  • 9DB401BFLF vs 9DBV0441AKLFT
  • 9DB401BFLF vs 9DBV0441AKLF
  • 9DB401BFLF vs 9DBV0441AKILFT
  • 9DB401BFLF vs 9DBV0441AKILF
  • 9DB401BFLF vs 9DBV0431AKLFT
  • 9DB401BFLF vs 9DBV0431AKLF
  • 9DB401BFLF vs 9DBV0431AKILFT
  • 9DB401BFLF vs 9DBV0431AKILF
  • 9DB401BFLF vs 9DBV0241AKLFT
  • 9DB401BFLF vs 9DBV0241AKLF
  • 9DB401BFLF vs 9DBV0241AKILFT
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok