Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 9DB433AFILFT
9DB433AFILFT
Active
Clock/Timing - Application Specific
Description:
IC CLK FANOUT/BUFF ZD 28SSOP
Manufacturer:
Renesas Electronics
Datasheet:
9DB433AFILFT Datasheet
History Price: $3.34000
In Stock: 21000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
9DB433AFILFT Specification
Specification
Part No
9DB433AFILFT
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
PCI Express (PCIe)
Input
Clock
Output
HCSL
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
Yes/Yes
Frequency - Max
166MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
9DB433AFILFT Related Parts
9DB102BFLF
Renesas Electronics
IC BUFFER PCI EXPRESS 20-SSOP
9DB102BFLFT
Renesas Electronics
IC BUFFER ZD/FANOUT 20-SSOP
9DB102BGILF
Renesas Electronics
IC CLK FANOUT/BUFF ZD 20TSSOP
9DB102BGILFT
Renesas Electronics
IC CLK FANOUT/BUFF ZD 20TSSOP
9DB102BGLF
Renesas Electronics
IC BUFFER PCI EXPRESS 20TSSOP
9DB102BGLFT
Renesas Electronics
IC BUFFER ZD/FANOUT 20-TSSOP
9DB104BFLF
Renesas Electronics
IC BUFFER 4OUTPUT DIFF 28SSOP
9DB104BFLFT
Renesas Electronics
IC BUFFER 4OUTPUT DIFF 28-SSOP
9DB104BGLF
Renesas Electronics
IC BUFFER 4OUTPUT DIFF 28-TSSOP
9DB104BGLFT
Renesas Electronics
IC BUFFER 4OUTPUT DIFF 28-TSSOP
9DB106BFILF
Renesas Electronics
SIX OUTPUT DIFFERENTIAL BUFFER P
9DB106BFILFT
Renesas Electronics
IC BUFFER ZD 6OUTPUT 28-SSOP
9DB433AFILFT Compare Parts
9DB433AFILFT vs 9DBV0941AKLF
9DB433AFILFT vs 9DBV0941AKILFT
9DB433AFILFT vs 9DBV0941AKILF
9DB433AFILFT vs 9DBV0931AKLFT
9DB433AFILFT vs 9DBV0931AKILFT
9DB433AFILFT vs 9DBV0841AKLFT
9DB433AFILFT vs 9DBV0841AKLF
9DB433AFILFT vs 9DBV0841AKILFT
9DB433AFILFT vs 9DBV0841AKILF
9DB433AFILFT vs 9DBV0831AKLFT
9DB433AFILFT vs 9DBV0831AKLF
9DB433AFILFT vs 9DBV0831AKILFT
9DB433AFILFT vs 9DBV0831AKILF
9DB433AFILFT vs 9DBV0741AKLFT
9DB433AFILFT vs 9DBV0741AKLF
9DB433AFILFT vs 9DBV0741AKILFT
9DB433AFILFT vs 9DBV0741AKILF
9DB433AFILFT vs 9DBV0731AKLFT
9DB433AFILFT vs 9DBV0731AKLF
9DB433AFILFT vs 9DBV0731AKILFT
9DB433AFILFT vs 9DBV0731AKILF
9DB433AFILFT vs 9DBV0641AKLFT
9DB433AFILFT vs 9DBV0641AKILFT
9DB433AFILFT vs 9DBV0631BKLFT
9DB433AFILFT vs 9DBV0631BKILFT
9DB433AFILFT vs 9DBV0541AKLFT
9DB433AFILFT vs 9DBV0541AKLF
9DB433AFILFT vs 9DBV0541AKILFT
9DB433AFILFT vs 9DBV0541AKILF
9DB433AFILFT vs 9DBV0441AKLFT
9DB433AFILFT vs 9DBV0441AKLF
9DB433AFILFT vs 9DBV0441AKILFT
9DB433AFILFT vs 9DBV0441AKILF
9DB433AFILFT vs 9DBV0431AKLFT
9DB433AFILFT vs 9DBV0431AKLF
9DB433AFILFT vs 9DBV0431AKILFT
9DB433AFILFT vs 9DBV0431AKILF
9DB433AFILFT vs 9DBV0241AKLFT
9DB433AFILFT vs 9DBV0241AKLF
9DB433AFILFT vs 9DBV0241AKILFT
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok