Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 9DBV0731AKILF
9DBV0731AKILF
Obsolete
Clock/Timing - Application Specific
Description:
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Manufacturer:
Renesas Electronics
Datasheet:
9DBV0731AKILF Datasheet
History Price: Obsolete
In Stock: 9680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
9DBV0731AKILF Specification
Specification
Part No
9DBV0731AKILF
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Ethernet, PCI Express (PCIe)
Input
HCSL
Output
LP-HCSL
Number of Circuits
1
Ratio - Input:Output
1:7
Differential - Input:Output
Yes/Yes
Frequency - Max
200MHz
Voltage - Supply
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-VFQFPN (5x5)
9DBV0731AKILF Related Parts
9DB102BFLF
Renesas Electronics
IC BUFFER PCI EXPRESS 20-SSOP
9DB102BFLFT
Renesas Electronics
IC BUFFER ZD/FANOUT 20-SSOP
9DB102BGILF
Renesas Electronics
IC CLK FANOUT/BUFF ZD 20TSSOP
9DB102BGILFT
Renesas Electronics
IC CLK FANOUT/BUFF ZD 20TSSOP
9DB102BGLF
Renesas Electronics
IC BUFFER PCI EXPRESS 20TSSOP
9DB102BGLFT
Renesas Electronics
IC BUFFER ZD/FANOUT 20-TSSOP
9DB104BFLF
Renesas Electronics
IC BUFFER 4OUTPUT DIFF 28SSOP
9DB104BFLFT
Renesas Electronics
IC BUFFER 4OUTPUT DIFF 28-SSOP
9DB104BGLF
Renesas Electronics
IC BUFFER 4OUTPUT DIFF 28-TSSOP
9DB104BGLFT
Renesas Electronics
IC BUFFER 4OUTPUT DIFF 28-TSSOP
9DB106BFILF
Renesas Electronics
SIX OUTPUT DIFFERENTIAL BUFFER P
9DB106BFILFT
Renesas Electronics
IC BUFFER ZD 6OUTPUT 28-SSOP
9DBV0731AKILF Compare Parts
9DBV0731AKILF vs 9DBV0941AKLF
9DBV0731AKILF vs 9DBV0941AKILFT
9DBV0731AKILF vs 9DBV0941AKILF
9DBV0731AKILF vs 9DBV0931AKLFT
9DBV0731AKILF vs 9DBV0931AKILFT
9DBV0731AKILF vs 9DBV0841AKLFT
9DBV0731AKILF vs 9DBV0841AKLF
9DBV0731AKILF vs 9DBV0841AKILFT
9DBV0731AKILF vs 9DBV0841AKILF
9DBV0731AKILF vs 9DBV0831AKLFT
9DBV0731AKILF vs 9DBV0831AKLF
9DBV0731AKILF vs 9DBV0831AKILFT
9DBV0731AKILF vs 9DBV0831AKILF
9DBV0731AKILF vs 9DBV0741AKLFT
9DBV0731AKILF vs 9DBV0741AKLF
9DBV0731AKILF vs 9DBV0741AKILFT
9DBV0731AKILF vs 9DBV0741AKILF
9DBV0731AKILF vs 9DBV0731AKLFT
9DBV0731AKILF vs 9DBV0731AKLF
9DBV0731AKILF vs 9DBV0731AKILFT
9DBV0731AKILF vs 9DBV0641AKLFT
9DBV0731AKILF vs 9DBV0641AKILFT
9DBV0731AKILF vs 9DBV0631BKLFT
9DBV0731AKILF vs 9DBV0631BKILFT
9DBV0731AKILF vs 9DBV0541AKLFT
9DBV0731AKILF vs 9DBV0541AKLF
9DBV0731AKILF vs 9DBV0541AKILFT
9DBV0731AKILF vs 9DBV0541AKILF
9DBV0731AKILF vs 9DBV0441AKLFT
9DBV0731AKILF vs 9DBV0441AKLF
9DBV0731AKILF vs 9DBV0441AKILFT
9DBV0731AKILF vs 9DBV0441AKILF
9DBV0731AKILF vs 9DBV0431AKLFT
9DBV0731AKILF vs 9DBV0431AKLF
9DBV0731AKILF vs 9DBV0431AKILFT
9DBV0731AKILF vs 9DBV0431AKILF
9DBV0731AKILF vs 9DBV0241AKLFT
9DBV0731AKILF vs 9DBV0241AKLF
9DBV0731AKILF vs 9DBV0241AKILFT
9DBV0731AKILF vs 9DBV0241AKILF
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet