CA3140EZ
CA3140EZ
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Renesas Electronics
Datasheet:   CA3140EZ Datasheet
History Price: $3.36000
In Stock: 6000
CA3140EZ Specification
Specification
Part No
CA3140EZ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
9V/μs
Gain Bandwidth Product
4.5 MHz
-3db Bandwidth
-
Current - Input Bias
10 pA
Voltage - Input Offset
5 mV
Current - Supply
4mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
CA3140EZ Related Parts
CA30003
CA30003
Harris Corporation
HIGH RELIABILITY DC AMPLIFIER
CA3038A3
CA3038A3
Harris Corporation
DIFFERENTIAL/CASCODE AMPLIFIER
CA3054
CA3054
Intersil
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054M96
CA3054M96
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054MZ
CA3054MZ
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054MZ96
CA3054MZ96
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3060E
CA3060E
Harris Corporation
IC OPAMP GP 3 CIRCUIT 16DIP
CA3078AE
CA3078AE
Intersil
IC OPAMP GP 1 CIRCUIT 8DIP
CA3078AE
CA3078AE
Renesas Electronics
MICROPOWER OP AMP
CA3078AM
CA3078AM
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8SOIC
CA3078AT
CA3078AT
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
CA3078AT/B
CA3078AT/B
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
CA3140EZ Description
The Renesas Electronics CA3140EZ is a high-performance operational amplifier that is widely used in various electronic applications due to its versatility and reliability. Below is a detailed introduction to the CA3140EZ, including its specifications and parameters.

## Overview

The CA3140EZ is a single-supply operational amplifier that combines the benefits of both bipolar and CMOS technologies. It is designed to operate with a wide range of supply voltages and offers high input impedance, low output impedance, and low noise characteristics. This makes it suitable for applications in signal processing, instrumentation, and control systems.

## Key Features

1. High Input Impedance: The CA3140EZ features a very high input impedance, typically around 10^12 ohms, which minimizes the loading effect on the preceding circuit stages.

2. Low Output Impedance: With a low output impedance, the CA3140EZ can drive heavy loads without significant voltage drop, making it ideal for driving capacitive loads.

3. Wide Supply Voltage Range: The operational amplifier can operate with a single supply voltage ranging from 3V to 36V or dual supply voltages from ±1.5V to ±18V.

4. High Slew Rate: The CA3140EZ has a high slew rate of approximately 13 V/µs, allowing it to respond quickly to rapid changes in input signals.

5. Low Noise: The device is designed to minimize noise, making it suitable for precision applications where signal integrity is critical.

6. Temperature Range: The operational amplifier operates over a wide temperature range, typically from -40°C to +85°C, ensuring reliability in various environmental conditions.

## Specifications

- Supply Voltage (V+ to V-): 3V to 36V (single supply) or ±1.5V to ±18V (dual supply)
- Input Offset Voltage: Typically 0.5 mV
- Input Bias Current: Typically 10 pA
- Input Impedance: 10^12 ohms (typical)
- Output Voltage Swing: Typically within 1V of the supply rails
- Slew Rate: 13 V/µs (typical)
- Gain Bandwidth Product: 1 MHz (typical)
- Common Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Total Harmonic Distortion (THD): 0.01% (typical at 1 kHz)
- Package Type: Available in various packages, including DIP-8 and SOIC-8.

## Applications

The CA3140EZ is suitable for a wide range of applications, including:

- Signal conditioning and amplification
- Active filters
- Analog signal processing
- Data acquisition systems
- Instrumentation amplifiers
- Voltage followers and buffers
- Oscillators and waveform generators

## Conclusion

The Renesas Electronics CA3140EZ operational amplifier is a versatile and reliable component that meets the demands of various electronic applications. Its high input impedance, low noise, and wide supply voltage range make it an excellent choice for precision signal processing tasks. Whether used in industrial, automotive, or consumer electronics, the CA3140EZ provides the performance and reliability needed for modern electronic designs.
CA3140EZ Compare Parts
  • CA3140EZ vs CA3493T
  • CA3140EZ vs CA3493E
  • CA3140EZ vs CA3440T
  • CA3140EZ vs CA3440M
  • CA3140EZ vs CA3440E
  • CA3140EZ vs CA3420EZ
  • CA3140EZ vs CA3420E
  • CA3140EZ vs CA3420E
  • CA3140EZ vs CA3410E
  • CA3140EZ vs CA3280E
  • CA3140EZ vs CA3260EZ
  • CA3140EZ vs CA3260E
  • CA3140EZ vs CA3260E
  • CA3140EZ vs CA3260E
  • CA3140EZ vs CA3260AEZ
  • CA3140EZ vs CA3260AE
  • CA3140EZ vs CA3260AE
  • CA3140EZ vs CA3260AE
  • CA3140EZ vs CA3240EZ
  • CA3140EZ vs CA3240E
  • CA3140EZ vs CA3240E
  • CA3140EZ vs CA3240AEZ
  • CA3140EZ vs CA3240AEZ
  • CA3140EZ vs CA3240AE
  • CA3140EZ vs CA3240AE
  • CA3140EZ vs CA3177E
  • CA3140EZ vs CA3160T
  • CA3140EZ vs CA3160AE
  • CA3140EZ vs CA3140T
  • CA3140EZ vs CA3140MZ96S2705
  • CA3140EZ vs CA3140MZ96
  • CA3140EZ vs CA3140MZ
  • CA3140EZ vs CA3140M96
  • CA3140EZ vs CA3140M96
  • CA3140EZ vs CA3140M
  • CA3140EZ vs CA3140M
  • CA3140EZ vs CA3140E
  • CA3140EZ vs CA3140AT/B
  • CA3140EZ vs CA3140AT
  • CA3140EZ vs CA3140AMZ96
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.