Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rochester Electronics CA3160T
CA3160T
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 1 CIRCUIT TO99-8
Manufacturer:
Rochester Electronics
Datasheet:
CA3160T Datasheet
History Price: $57.62000
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA3160T Specification
Specification
Part No
CA3160T
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
1
Output Type
-
Slew Rate
10V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
5 pA
Voltage - Input Offset
6 mV
Current - Supply
10mA
Current - Output / Channel
22 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
CA3160T PDF Datasheet
CA3160T Datasheet
Click and Download: CA3160T Datasheet
CA3160T Related Parts
CA30003
Harris Corporation
HIGH RELIABILITY DC AMPLIFIER
CA3038A3
Harris Corporation
DIFFERENTIAL/CASCODE AMPLIFIER
CA3054
Intersil
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054M96
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054MZ
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054MZ96
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3060E
Harris Corporation
IC OPAMP GP 3 CIRCUIT 16DIP
CA3078AE
Intersil
IC OPAMP GP 1 CIRCUIT 8DIP
CA3078AE
Renesas Electronics
MICROPOWER OP AMP
CA3078AM
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8SOIC
CA3078AT
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
CA3078AT/B
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
CA3160T Compare Parts
CA3160T vs CA3493T
CA3160T vs CA3493E
CA3160T vs CA3440T
CA3160T vs CA3440M
CA3160T vs CA3440E
CA3160T vs CA3420EZ
CA3160T vs CA3420E
CA3160T vs CA3420E
CA3160T vs CA3410E
CA3160T vs CA3280E
CA3160T vs CA3260EZ
CA3160T vs CA3260E
CA3160T vs CA3260E
CA3160T vs CA3260E
CA3160T vs CA3260AEZ
CA3160T vs CA3260AE
CA3160T vs CA3260AE
CA3160T vs CA3260AE
CA3160T vs CA3240EZ
CA3160T vs CA3240E
CA3160T vs CA3240E
CA3160T vs CA3240AEZ
CA3160T vs CA3240AEZ
CA3160T vs CA3240AE
CA3160T vs CA3240AE
CA3160T vs CA3177E
CA3160T vs CA3160AE
CA3160T vs CA3140T
CA3160T vs CA3140MZ96S2705
CA3160T vs CA3140MZ96
CA3160T vs CA3140MZ
CA3160T vs CA3140M96
CA3160T vs CA3140M96
CA3160T vs CA3140M
CA3160T vs CA3140M
CA3160T vs CA3140EZ
CA3160T vs CA3140E
CA3160T vs CA3140AT/B
CA3160T vs CA3140AT
CA3160T vs CA3140AMZ96
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.