CP82C52Z
CP82C52Z
Obsolete
Description:  IC UART/BRG 5V 16MHZ 28DIP
Manufacturer:  Renesas Electronics
Datasheet:   CP82C52Z Datasheet
History Price: Obsolete
In Stock: 5600
CP82C52Z Specification
Specification
Part No
CP82C52Z
Category
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Features
-
Number of Channels
1, UART
FIFO's
-
Protocol
RS232
Data Rate (Max)
1Mbps
Voltage - Supply
4.5V ~ 5.5V
With Auto Flow Control
-
With IrDA Encoder/Decoder
-
With False Start Bit Detection
-
With Modem Control
Yes
Mounting Type
Through Hole
Package / Case
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-PDIP
CP82C52Z Description
Overview of the Renesas Electronics CP82C52Z

The Renesas Electronics CP82C52Z is a high-performance, programmable peripheral interface (PPI) chip designed for use in microprocessor-based systems, primarily in data communication and control applications. This device provides versatile, flexible interface options for communication between different subsystems in embedded systems, making it an essential component in digital electronics. The CP82C52Z is particularly suitable for systems that require efficient and reliable data handling, such as industrial automation, consumer electronics, and telecommunications.

The CP82C52Z operates with a broad range of microprocessors and microcontrollers, supporting multiple communication protocols for seamless integration into complex designs. Its robust set of features includes the ability to handle parallel data transfer, interrupt handling, and flexible control over the communication interface, making it ideal for a variety of embedded applications.

Key Features and Specifications

* Interface Type: The CP82C52Z is a programmable peripheral interface (PPI) chip, capable of interfacing with microprocessors via a parallel interface. It supports multiple modes of operation, making it adaptable for a wide range of systems.

* Operating Voltage: The chip operates within a voltage range of 4.5V to 5.5V, providing compatibility with common logic families and ensuring stable operation in both consumer and industrial environments.

* Data Bus Width: The CP82C52Z features an 8-bit data bus, enabling it to efficiently handle data transfers between the processor and peripheral devices. This width is standard for many microprocessor-based systems, ensuring broad compatibility with existing hardware architectures.

* Programmable I/O Ports: The device includes several programmable I/O (input/output) ports that can be configured individually for various signal input and output functions. This programmability allows for flexibility in designing systems where the specific needs of each port may differ based on the application.

* Communication Modes: The CP82C52Z supports multiple communication modes, including both full-duplex and half-duplex transmission. It is capable of operating in interrupt-driven or polling modes, providing developers with multiple ways to manage data flow and control in systems.

* Interrupt Handling: The CP82C52Z integrates interrupt handling capabilities, allowing it to respond to external events and signal changes with minimal latency. The interrupt system is flexible and supports both edge-triggered and level-triggered interrupts, providing additional versatility in real-time systems.

* Clocking: The chip operates with a clock frequency of up to 10 MHz, which is sufficient for most general-purpose data communication tasks. This clock speed enables reliable performance in real-time data processing applications while keeping power consumption low.

* Package Type: The CP82C52Z comes in a 28-pin dual in-line package (DIP), making it easy to integrate into existing designs with standard PCB layouts. The DIP package also allows for easier hand-soldering in prototype designs and small-volume productions.

Performance Characteristics

* Data Transfer Speed: The CP82C52Z can handle data transfer rates of up to 1 Mbps, which is suitable for most embedded applications that require moderate-speed data communication. The chip’s ability to handle parallel data transfer ensures that multiple data bits can be transmitted simultaneously, reducing the overall time required for communication.

* Low Power Consumption: The CP82C52Z is designed with power efficiency in mind, drawing a low operating current, typically around 10 mA in active mode. This makes it ideal for battery-operated or low-power systems, where minimizing power consumption is essential for extending device lifetime.

* High Noise Immunity: The device is built to operate reliably in noisy electrical environments, which is especially important for industrial and automotive applications where electrical interference is common. The robust design ensures that the chip can function effectively even in systems with significant electromagnetic interference (EMI).

* Temperature Range: The CP82C52Z is rated for operation over a temperature range of -40°C to +85°C, making it suitable for use in a variety of environmental conditions. This wide temperature range ensures that the chip can perform consistently in both consumer and industrial applications.

Built-in Features

* Flexible I/O Configuration: The CP82C52Z offers flexibility in I/O configuration, allowing users to program the pins for different functions, such as general-purpose inputs, outputs, or control signals. This feature simplifies system design by reducing the number of external components needed for I/O handling.

* Bit-Banging Support: The device supports bit-banging for serial communication, allowing users to manually control the timing of data transmission. This feature is particularly useful in cases where dedicated hardware peripherals are not available and software-based control is necessary.

* Direct Memory Access (DMA) Compatibility: The CP82C52Z can work in conjunction with DMA controllers to provide efficient data transfer between memory and peripherals. This reduces CPU workload and increases system performance in data-intensive applications.

* Software Programmable Modes: The chip offers software-controlled modes, allowing for dynamic configuration changes based on system requirements. Users can program the chip to change between different communication modes, depending on the operational state of the system, without the need for hardware modifications.

Applications

The Renesas CP82C52Z is designed to serve a broad range of applications that require parallel data transfer, flexible I/O management, and real-time interrupt handling. Key areas of use include:

* Industrial Automation: The CP82C52Z is widely used in industrial control systems where real-time data processing and communication between sensors, actuators, and controllers are critical. Its robust performance ensures reliable operation in harsh environments with high levels of electrical noise.

* Consumer Electronics: In consumer electronics, the chip is used to interface with peripheral devices such as keyboards, displays, and sensors. Its flexibility in I/O configuration makes it suitable for various types of electronic appliances and devices.

* Telecommunications: The CP82C52Z is used in telecommunications equipment for managing parallel data communication between different subsystems. Its support for high-speed data transfer is particularly useful in systems that require continuous and reliable data transmission.

* Medical Devices: Medical devices often require precise control and communication with multiple peripherals. The CP82C52Z is used in medical instrumentation for tasks such as data acquisition, signal processing, and interfacing with sensors and actuators.

* Embedded Systems: The device is also commonly used in embedded systems where real-time communication, low power consumption, and high-speed data transfer are essential. Its programmable I/O ports make it versatile in a wide range of embedded applications.

Conclusion

The Renesas Electronics CP82C52Z is a versatile, high-performance programmable peripheral interface (PPI) that offers robust functionality for embedded systems requiring flexible communication and data transfer. With its low power consumption, flexible I/O configuration, interrupt handling capabilities, and high-speed data transfer, it is an ideal solution for applications in industrial automation, telecommunications, consumer electronics, and more. Whether used for general-purpose interfacing or real-time data processing, the CP82C52Z delivers reliable and efficient performance in a wide range of environments.
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Maria Clara
Brazil
5 stars
2026-03-30 22:15
Perfect for my Raspberry Pi
Teresa Patterson
United States
5 stars
2026-03-30 22:12
Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
Margaux Delaunay
France
5 stars
2026-03-30 22:02
No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
Cássia
Brazil
5 stars
2026-03-30 20:37
Original product, tested Co. Debuger…
Gabriel Young
Canada
5 stars
2026-03-30 18:01
good quality and delivered on time, thanks for your good service.
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description