☰
CSP2510CPG
CSP2510CPG
Obsolete
Description:  IC PLL DRIVER ZD BUFFER 24TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   CSP2510CPG Datasheet
History Price: Obsolete
In Stock: 9280
CSP2510CPG Specification
Specification
Part No
CSP2510CPG
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PLL Driver, Zero Delay Buffer
PLL
Yes with Bypass
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:10
Differential - Input:Output
No/No
Frequency - Max
140MHz
Divider/Multiplier
No/No
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
CSP2510CPG Related Parts
CSP2510CPG8
CSP2510CPG8
Renesas Electronics
IC PLL DRIVER ZD BUFFER 24TSSOP
CSP2510CPGG
CSP2510CPGG
Renesas Electronics
IC PLL DRIVER ZD BUFFER 24TSSOP
CSP2510CPGG8
CSP2510CPGG8
Renesas Electronics
IC PLL DRIVER ZD BUFFER 24TSSOP
CSP2510CPGI
CSP2510CPGI
Renesas Electronics
IC PLL DRIVER ZD BUFFER 24TSSOP
CSP2510CPGI8
CSP2510CPGI8
Renesas Electronics
IC PLL DRIVER ZD BUFFER 24TSSOP
CSP2510DPG
CSP2510DPG
Renesas Electronics
IC CLK DVR PLL ZDB 1:10 24TSSOP
CSP2510DPG8
CSP2510DPG8
Renesas Electronics
IC CLK DVR PLL ZDB 1:10 24TSSOP
CSP2510DPGG
CSP2510DPGG
Renesas Electronics
IC CLK DVR PLL ZDB 1:10 24TSSOP
CSP2510DPGG8
CSP2510DPGG8
Renesas Electronics
IC CLK DVR PLL ZDB 1:10 24TSSOP
CSP2510DPGGI
CSP2510DPGGI
Renesas Electronics
IC CLK DVR PLL ZDB 1:10 24TSSOP
CSP2510DPGGI8
CSP2510DPGGI8
Renesas Electronics
IC CLK DVR PLL ZDB 1:10 24TSSOP
CSP2510DPGI
CSP2510DPGI
Renesas Electronics
IC CLK DVR PLL ZDB 1:10 24TSSOP
CSP2510CPG Compare Parts
  • CSP2510CPG vs CSP2510DPGI
  • CSP2510CPG vs CSP2510DPGGI8
  • CSP2510CPG vs CSP2510DPGGI
  • CSP2510CPG vs CSP2510DPGG8
  • CSP2510CPG vs CSP2510DPGG
  • CSP2510CPG vs CSP2510DPG8
  • CSP2510CPG vs CSP2510DPG
  • CSP2510CPG vs CSP2510CPGI8
  • CSP2510CPG vs CSP2510CPGI
  • CSP2510CPG vs CSP2510CPGG8
  • CSP2510CPG vs CSP2510CPGG
  • CSP2510CPG vs CSP2510CPG8
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok