☰
CSPT855PG
CSPT855PG
Obsolete
Description:  IC CLK BUF DDR 220MHZ 1CIRC
Manufacturer:  Renesas Electronics
Datasheet:   CSPT855PG Datasheet
History Price: Obsolete
In Stock: 46880
CSPT855PG Specification
Specification
Part No
CSPT855PG
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Memory, DDR
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
Yes/Yes
Frequency - Max
220MHz
Voltage - Supply
2.3V ~ 2.7V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
CSPT855PG Related Parts
CSPT855PG8
CSPT855PG8
Renesas Electronics
IC CLK BUF DDR 220MHZ 1CIRC
CSPT855PGG
CSPT855PGG
Renesas Electronics
IC CLK BUF DDR 220MHZ 1CIRC
CSPT855PGG8
CSPT855PGG8
Renesas Electronics
IC CLK BUF DDR 220MHZ 1CIRC
CSPT855PGGI
CSPT855PGGI
Renesas Electronics
IC CLK BUF DDR 220MHZ 1CIRC
CSPT855PGGI8
CSPT855PGGI8
Renesas Electronics
IC CLK BUF DDR 220MHZ 1CIRC
CSPT855PGI
CSPT855PGI
Renesas Electronics
IC CLK BUF DDR 220MHZ 1CIRC
CSPT855PGI8
CSPT855PGI8
Renesas Electronics
IC CLK BUF DDR 220MHZ 1CIRC
CSPT857CBVG
CSPT857CBVG
Renesas Electronics
IC CLK BUF DDR 220MHZ 1CIRC
CSPT857CBVG8
CSPT857CBVG8
Renesas Electronics
IC CLK BUF DDR 220MHZ 1CIRC
CSPT857CNLG
CSPT857CNLG
Renesas Electronics
IC CLK BUF DDR 220MHZ 1CIRC
CSPT857CNLG8
CSPT857CNLG8
Renesas Electronics
IC CLK BUF DDR 220MHZ 1CIRC
CSPT857CNLGI
CSPT857CNLGI
Renesas Electronics
IC CLK BUF DDR 220MHZ 1CIRC
CSPT855PG Compare Parts
  • CSPT855PG vs CSPUA877ANLG
  • CSPT855PG vs CSPU877BVG8
  • CSPT855PG vs CSPU877BVG
  • CSPT855PG vs CSPU877ANLG8
  • CSPT855PG vs CSPU877ANLG
  • CSPT855PG vs CSPU877ABVG8
  • CSPT855PG vs CSPT857DPAGI8
  • CSPT855PG vs CSPT857DPAGI
  • CSPT855PG vs CSPT857DPAG8
  • CSPT855PG vs CSPT857DPAG
  • CSPT855PG vs CSPT857DBVG8
  • CSPT855PG vs CSPT857DBVG
  • CSPT855PG vs CSPT857CPAG8
  • CSPT855PG vs CSPT857CPAG
  • CSPT855PG vs CSPT857CNLGI8
  • CSPT855PG vs CSPT857CNLGI
  • CSPT855PG vs CSPT857CNLG8
  • CSPT855PG vs CSPT857CNLG
  • CSPT855PG vs CSPT857CBVG8
  • CSPT855PG vs CSPT857CBVG
  • CSPT855PG vs CSPT855PGI8
  • CSPT855PG vs CSPT855PGI
  • CSPT855PG vs CSPT855PGGI8
  • CSPT855PG vs CSPT855PGGI
  • CSPT855PG vs CSPT855PGG8
  • CSPT855PG vs CSPT855PGG
  • CSPT855PG vs CSPT855PG8
  • CSPT855PG vs CSPUA877BVG8
  • CSPT855PG vs CSPUA877BVG
  • CSPT855PG vs CSPUA877BNLGI8
  • CSPT855PG vs CSPUA877BNLGI
  • CSPT855PG vs CSPUA877ABVG8
  • CSPT855PG vs CSPU877DBVG8
  • CSPT855PG vs CSPU877DBVG
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great