D2-41151-QR
D2-41151-QR
Active
Description:  IC DGTL AMP PWM CTRLR 48QFN
Manufacturer:  Renesas Electronics
Datasheet:   D2-41151-QR Datasheet
History Price: $3.17300
In Stock: 5200
D2-41151-QR Specification
Specification
Part No
D2-41151-QR
Category
Linear - Amplifiers - Audio
Manufacturer
Renesas Electronics
Series
D2
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo) with Subwoofer
Max Output Power x Channels @ Load
-
Voltage - Supply
1.7V ~ 1.9V
Features
PWM Control
Mounting Type
Surface Mount
Operating Temperature
-
Supplier Device Package
48-QFN (7x7)
Package / Case
48-VFQFN Exposed Pad
D2-41151-QR PDF Datasheet
D2-41151-QR Related Parts
D2-24044-MR
D2-24044-MR
Renesas Electronics
IC AMP D DUAL/QUAD 30W 38HTSSOP
D2-24044-MR-T
D2-24044-MR-T
Renesas Electronics
IC AMP D DUAL/QUAD 30W 38HTSSOP
D2-41051-QR
D2-41051-QR
Renesas Electronics
IC AMP CLASS D STEREO 48QFN
D2-41051-QR-TK
D2-41051-QR-TK
Renesas Electronics
IC AMP CLASS D STEREO 48QFN
D2-41151-QR-TK
D2-41151-QR-TK
Renesas Electronics
IC DGTL AMP PWM CTRLR 48QFN
D2-45057-QR
D2-45057-QR
Renesas Electronics
IC AMP CLASS D STEREO 30W 68QFN
D2-45057-QR-T
D2-45057-QR-T
Renesas Electronics
IC AMP CLASS D STEREO 30W 68QFN
D2-45157-QR
D2-45157-QR
Renesas Electronics
IC DGTL AMP PWM CTRLR 68QFN
D2-45157-QR-T
D2-45157-QR-T
Renesas Electronics
IC DGTL AMP PWM CTRLR 68QFN
D2-92633-LR
D2-92633-LR
Renesas Electronics
IC DGTL AMP INTELLIGENT 128LQFP
D2-41151-QR Compare Parts
  • D2-41151-QR vs D2-45157-QR
  • D2-41151-QR vs D2-45057-QR-T
  • D2-41151-QR vs D2-45057-QR
  • D2-41151-QR vs D2-41151-QR-TK
  • D2-41151-QR vs D2-41051-QR-TK
  • D2-41151-QR vs D2-41051-QR
  • D2-41151-QR vs D2-24044-MR-T
  • D2-41151-QR vs D2-24044-MR
  • D2-41151-QR vs D2-92633-LR
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.