☰
D2-71083-LR
D2-71083-LR
Active
Description:  IC DGTL AMP INTELLIGENT 128LQFP
Manufacturer:  Renesas Electronics
Datasheet:   D2-71083-LR Datasheet
History Price: $15.51430
In Stock: 18640
D2-71083-LR Specification
Specification
Part No
D2-71083-LR
Category
Audio Special Purpose
Manufacturer
Renesas Electronics
Series
D2
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
D2-71083-LR Related Parts
D2-71683-LR
D2-71683-LR
Intersil
MPU CIRCUIT, CMOS, PQFP128
D2-81433-LR
D2-81433-LR
Intersil
AUDIO AMPLIFIER
D2-81435-LR
D2-81435-LR
Intersil
AUDIO AMPLIFIER
D2-74083-LR
D2-74083-LR
Renesas Electronics
IC DGTL AMP INTELLIGENT 128LQFP
D2-81412-LR
D2-81412-LR
Renesas Electronics
IC AUDIO AMP 144LQFP
D2-81431-LR
D2-81431-LR
Renesas Electronics
IC PWM CONTROLLER 128LQFP
D2-81435-LR
D2-81435-LR
Renesas Electronics
IC SOC DGTL AMP CTLR 128LQFP
D2-92643-LR
D2-92643-LR
Renesas Electronics
IC AUDIO SIGNAL PROCESSOR 72QFN
D2-92683-QR
D2-92683-QR
Renesas Electronics
IC FULLY INTEG PROCESSOR 72QFN
D2-92683-QR-T
D2-92683-QR-T
Renesas Electronics
IC FULLY INTEG PROCESSOR 72QFN
D2-71083-LR Compare Parts
  • D2-71083-LR vs D2-81433-LR
  • D2-71083-LR vs D2-71683-LR
  • D2-71083-LR vs D2-92683-QR-T
  • D2-71083-LR vs D2-92683-QR
  • D2-71083-LR vs D2-92643-LR
  • D2-71083-LR vs D2-81435-LR
  • D2-71083-LR vs D2-81431-LR
  • D2-71083-LR vs D2-81412-LR
  • D2-71083-LR vs D2-74083-LR
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.