☰
DF36014FPV
DF36014FPV
Not For New Designs
Description:  IC MCU 16BIT 32KB FLASH 64LQFP
Manufacturer:  Renesas Electronics
Datasheet:   DF36014FPV Datasheet
History Price: $14.14675
In Stock: 44080
DF36014FPV Specification
Specification
Part No
DF36014FPV
Category
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Series
H8 H8/300H Tiny
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
H8/300H
Core Size
16-Bit
Speed
20MHz
Connectivity
SCI
Peripherals
PWM, WDT
Number of I/O
30
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
A/D 4x10b
Oscillator Type
Internal
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-LFQFP (10x10)
DF36014FPV Related Parts
DF3022F18V
DF3022F18V
Renesas Electronics
16-BIT, H8/300H CPU
DF3024F25V
DF3024F25V
Renesas Electronics
IC MCU 16BIT 128KB FLASH 100QFP
DF3024FBL25V
DF3024FBL25V
Renesas Electronics
IC MCU 16BIT 128KB FLASH 100QFP
DF3024X25V
DF3024X25V
Renesas Electronics
MICROCONTROLLER, 16-BIT, H8/300H
DF3026F25V
DF3026F25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH
DF3026F25V
DF3026F25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH
DF3026X25V
DF3026X25V
Renesas Electronics
MICROCONTROLLER, 16-BIT, FLASH,
DF3026X25V
DF3026X25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH 100TQFP
DF3026XBL25V
DF3026XBL25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH 100TQFP
DF3028F25V
DF3028F25V
Renesas Electronics
IC MCU 16BIT 384KB FLASH 100QFP
DF3028F25V
DF3028F25V
Renesas Electronics
IC MCU 16BIT 384KB FLASH 100QFP
DF3028X25V
DF3028X25V
Renesas Electronics
IC MCU 16BIT 384KB FLASH 100TQFP
DF36014FPV Compare Parts
  • DF36014FPV vs DF38799FP4V
  • DF36014FPV vs DF38799FP10WV
  • DF36014FPV vs DF38799FP10V
  • DF36014FPV vs DF38776W10WV
  • DF36014FPV vs DF38602RFT4WV
  • DF36014FPV vs DF38602RFT4V
  • DF36014FPV vs DF38602RFT10WV
  • DF36014FPV vs DF38602RFT10V
  • DF36014FPV vs DF38602RFH4WV
  • DF36014FPV vs DF38602RFH4V
  • DF36014FPV vs DF38602RFH10V
  • DF36014FPV vs DF38524WWV
  • DF36014FPV vs DF38524WV
  • DF36014FPV vs DF38524HV
  • DF36014FPV vs DF38447XWV
  • DF36014FPV vs DF38447XV
  • DF36014FPV vs DF38447WWV
  • DF36014FPV vs DF38447WV
  • DF36014FPV vs DF38444XWV
  • DF36014FPV vs DF38444XV
  • DF36014FPV vs DF38444WV
  • DF36014FPV vs DF38427HV
  • DF36014FPV vs DF38424WWV
  • DF36014FPV vs DF38347XWV
  • DF36014FPV vs DF38347XV
  • DF36014FPV vs DF38347WV
  • DF36014FPV vs DF38347HWV
  • DF36014FPV vs DF38347HV
  • DF36014FPV vs DF38344XWV
  • DF36014FPV vs DF38344XV
  • DF36014FPV vs DF38344WWV
  • DF36014FPV vs DF38344WV
  • DF36014FPV vs DF38344HWV
  • DF36014FPV vs DF38344HV
  • DF36014FPV vs DF38327WWV
  • DF36014FPV vs DF38327WV
  • DF36014FPV vs DF38327HWV
  • DF36014FPV vs DF38327HV
  • DF36014FPV vs DF38324WWV
  • DF36014FPV vs DF38324WV
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks