☰
DF38799FP4V
DF38799FP4V
Obsolete
Description:  IC MCU 16BIT 128KB FLSH 100LFQFP
Manufacturer:  Renesas Electronics
Datasheet:   DF38799FP4V Datasheet
History Price: Obsolete
In Stock: 5280
DF38799FP4V Specification
Specification
Part No
DF38799FP4V
Category
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Series
H8 H8/300H SLP
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
H8/300H
Core Size
16-Bit
Speed
4MHz
Connectivity
I2C, IrDA, SCI
Peripherals
POR, PWM, WDT
Number of I/O
75
Program Memory Size
128KB (128K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-LQFP
Supplier Device Package
100-LFQFP (14x14)
DF38799FP4V Related Parts
DF3022F18V
DF3022F18V
Renesas Electronics
16-BIT, H8/300H CPU
DF3024F25V
DF3024F25V
Renesas Electronics
IC MCU 16BIT 128KB FLASH 100QFP
DF3024FBL25V
DF3024FBL25V
Renesas Electronics
IC MCU 16BIT 128KB FLASH 100QFP
DF3024X25V
DF3024X25V
Renesas Electronics
MICROCONTROLLER, 16-BIT, H8/300H
DF3026F25V
DF3026F25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH
DF3026F25V
DF3026F25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH
DF3026X25V
DF3026X25V
Renesas Electronics
MICROCONTROLLER, 16-BIT, FLASH,
DF3026X25V
DF3026X25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH 100TQFP
DF3026XBL25V
DF3026XBL25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH 100TQFP
DF3028F25V
DF3028F25V
Renesas Electronics
IC MCU 16BIT 384KB FLASH 100QFP
DF3028F25V
DF3028F25V
Renesas Electronics
IC MCU 16BIT 384KB FLASH 100QFP
DF3028X25V
DF3028X25V
Renesas Electronics
IC MCU 16BIT 384KB FLASH 100TQFP
DF38799FP4V Compare Parts
  • DF38799FP4V vs DF38799FP10WV
  • DF38799FP4V vs DF38799FP10V
  • DF38799FP4V vs DF38776W10WV
  • DF38799FP4V vs DF38602RFT4WV
  • DF38799FP4V vs DF38602RFT4V
  • DF38799FP4V vs DF38602RFT10WV
  • DF38799FP4V vs DF38602RFT10V
  • DF38799FP4V vs DF38602RFH4WV
  • DF38799FP4V vs DF38602RFH4V
  • DF38799FP4V vs DF38602RFH10V
  • DF38799FP4V vs DF38524WWV
  • DF38799FP4V vs DF38524WV
  • DF38799FP4V vs DF38524HV
  • DF38799FP4V vs DF38447XWV
  • DF38799FP4V vs DF38447XV
  • DF38799FP4V vs DF38447WWV
  • DF38799FP4V vs DF38447WV
  • DF38799FP4V vs DF38444XWV
  • DF38799FP4V vs DF38444XV
  • DF38799FP4V vs DF38444WV
  • DF38799FP4V vs DF38427HV
  • DF38799FP4V vs DF38424WWV
  • DF38799FP4V vs DF38347XWV
  • DF38799FP4V vs DF38347XV
  • DF38799FP4V vs DF38347WV
  • DF38799FP4V vs DF38347HWV
  • DF38799FP4V vs DF38347HV
  • DF38799FP4V vs DF38344XWV
  • DF38799FP4V vs DF38344XV
  • DF38799FP4V vs DF38344WWV
  • DF38799FP4V vs DF38344WV
  • DF38799FP4V vs DF38344HWV
  • DF38799FP4V vs DF38344HV
  • DF38799FP4V vs DF38327WWV
  • DF38799FP4V vs DF38327WV
  • DF38799FP4V vs DF38327HWV
  • DF38799FP4V vs DF38327HV
  • DF38799FP4V vs DF38324WWV
  • DF38799FP4V vs DF38324WV
  • DF38799FP4V vs DF38324HWV
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend