☰
EL5001IREZ
EL5001IREZ
Obsolete
Description:  IC CLOCK DRIVER 6-CHAN 20-HTSSOP
Manufacturer:  Renesas Electronics
Datasheet:   EL5001IREZ Datasheet
History Price: Obsolete
In Stock: 43680
EL5001IREZ Specification
Specification
Part No
EL5001IREZ
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
No
Main Purpose
LTPS LCD Clock Drivers
Input
CMOS, TTL
Output
-
Number of Circuits
1
Ratio - Input:Output
6:6
Differential - Input:Output
Yes/No
Frequency - Max
-
Voltage - Supply
3.3V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-HTSSOP
EL5001IREZ PDF Datasheet
EL5001IREZ Related Parts
EL5001IL
EL5001IL
Renesas Electronics
IC CLOCK DRIVER 6-CHAN 20-QFN
EL5001IL-T13
EL5001IL-T13
Renesas Electronics
IC CLOCK DRIVER 6-CHAN 20-QFN
EL5001IL-T7
EL5001IL-T7
Renesas Electronics
IC CLOCK DRIVER 6-CHAN 20-QFN
EL5001ILZ-T13
EL5001ILZ-T13
Renesas Electronics
IC CLOCK DRIVER 6-CHAN 20-QFN
EL5001ILZ-T7
EL5001ILZ-T7
Renesas Electronics
IC CLOCK DRIVER 6-CHAN 20-QFN
EL5001IRE
EL5001IRE
Renesas Electronics
IC CLOCK DRIVER 6-CHAN 20-HTSSOP
EL5001IRE-T13
EL5001IRE-T13
Renesas Electronics
IC CLOCK DRIVER 6-CHAN 20-HTSSOP
EL5001IRE-T7
EL5001IRE-T7
Renesas Electronics
IC CLOCK DRIVER 6-CHAN 20-HTSSOP
EL5001IREZ-T13
EL5001IREZ-T13
Renesas Electronics
IC CLOCK DRIVER 6-CHAN 20-HTSSOP
EL5001IREZ-T7
EL5001IREZ-T7
Renesas Electronics
IC CLOCK DRIVER 6-CHAN 20-HTSSOP
EL5001ILZ-T7
EL5001ILZ-T7
Elantec Semiconductor
LOW SKEW CLOCK DRIVER
EL5001IREZ Compare Parts
  • EL5001IREZ vs EL5001IREZ-T13
  • EL5001IREZ vs EL5001IRE-T7
  • EL5001IREZ vs EL5001IRE-T13
  • EL5001IREZ vs EL5001IRE
  • EL5001IREZ vs EL5001ILZ-T7
  • EL5001IREZ vs EL5001ILZ-T13
  • EL5001IREZ vs EL5001IL-T7
  • EL5001IREZ vs EL5001IL-T13
  • EL5001IREZ vs EL5001IL
  • EL5001IREZ vs EL5001ILZ-T7
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give