☰
EL5324IREZ-T13
EL5324IREZ-T13
Obsolete
Description:  IC BUFFER 10 CIRCUIT 28HTSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 39760
EL5324IREZ-T13 Specification
Specification
Part No
EL5324IREZ-T13
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Buffer
Number of Circuits
10
Output Type
Rail-to-Rail
Slew Rate
15V/μs
Gain Bandwidth Product
8 MHz
-3db Bandwidth
12 MHz
Current - Input Bias
2 nA
Voltage - Input Offset
2 mV
Current - Supply
7.8mA (x10 Channels)
Current - Output / Channel
140 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
16.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-HTSSOP
EL5324IREZ-T13 Related Parts
EL5027IWTZ-T7
EL5027IWTZ-T7
Renesas Electronics
IC BUFFER 1 CIRCUIT TSOT23-6
EL5027IWTZ-T7A
EL5027IWTZ-T7A
Renesas Electronics
IC BUFFER 1 CIRCUIT TSOT23-6
EL5100IS
EL5100IS
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL5100IS-T13
EL5100IS-T13
Intersil
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL5100IS-T13
EL5100IS-T13
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL5100IS-T7
EL5100IS-T7
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL5100ISZ
EL5100ISZ
Intersil
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL5100ISZ
EL5100ISZ
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL5100ISZ-T13
EL5100ISZ-T13
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL5100ISZ-T7
EL5100ISZ-T7
Intersil
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL5100ISZ-T7
EL5100ISZ-T7
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL5100IW-T7
EL5100IW-T7
Renesas Electronics
IC OPAMP VFB 1 CIRCUIT SOT23-6
EL5324IREZ-T13 Compare Parts
  • EL5324IREZ-T13 vs EL5811IREZ-T13
  • EL5324IREZ-T13 vs EL5811IREZ
  • EL5324IREZ-T13 vs EL5611IREZ-T7
  • EL5324IREZ-T13 vs EL5611IREZ-T13
  • EL5324IREZ-T13 vs EL5611IREZ
  • EL5324IREZ-T13 vs EL5611IRE-T7
  • EL5324IREZ-T13 vs EL5611IRE-T13
  • EL5324IREZ-T13 vs EL5611IRE
  • EL5324IREZ-T13 vs EL5462ISZ-T7
  • EL5324IREZ-T13 vs EL5462ISZ-T7
  • EL5324IREZ-T13 vs EL5462ISZ-T13
  • EL5324IREZ-T13 vs EL5462ISZ
  • EL5324IREZ-T13 vs EL5462IS-T7
  • EL5324IREZ-T13 vs EL5462IS-T13
  • EL5324IREZ-T13 vs EL5462IS
  • EL5324IREZ-T13 vs EL5455ISZ-T7
  • EL5324IREZ-T13 vs EL5455ISZ-T13
  • EL5324IREZ-T13 vs EL5455ISZ
  • EL5324IREZ-T13 vs EL5455IS-T7
  • EL5324IREZ-T13 vs EL5455IS-T13
  • EL5324IREZ-T13 vs EL5455IS
  • EL5324IREZ-T13 vs EL5451ISZ-T7
  • EL5324IREZ-T13 vs EL5451ISZ-T13
  • EL5324IREZ-T13 vs EL5451ISZ
  • EL5324IREZ-T13 vs EL5451IS-T7
  • EL5324IREZ-T13 vs EL5451IS-T13
  • EL5324IREZ-T13 vs EL5451IS
  • EL5324IREZ-T13 vs EL5444CUZ-T7
  • EL5324IREZ-T13 vs EL5444CUZ-T13
  • EL5324IREZ-T13 vs EL5444CUZ
  • EL5324IREZ-T13 vs EL5444CU-T13
  • EL5324IREZ-T13 vs EL5444CU
  • EL5324IREZ-T13 vs EL5444CSZ-T7
  • EL5324IREZ-T13 vs EL5444CSZ-T13
  • EL5324IREZ-T13 vs EL5444CSZ
  • EL5324IREZ-T13 vs EL5444CS-T7
  • EL5324IREZ-T13 vs EL5444CS-T13
  • EL5324IREZ-T13 vs EL5444CS
  • EL5324IREZ-T13 vs EL5444CS
  • EL5324IREZ-T13 vs EL5444CN
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!