EL5325AIREZ-T13
EL5325AIREZ-T13
Obsolete
Description:  IC REG CONV LCD 12OUT 28TSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 36800
EL5325AIREZ-T13 Specification
Specification
Part No
EL5325AIREZ-T13
Category
PMIC - Special Purpose Regulators
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, TFT LCD
Voltage - Input
5V ~ 16.5V
Number of Outputs
12
Voltage - Output
0.5V ~ 14.95V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-HTSSOP
EL5325AIREZ-T13 PDF Datasheet
EL5325AIREZ-T13 Related Parts
EL5126CL
EL5126CL
Renesas Electronics
IC REG CONV TFT LCD 8OUT 32QFN
EL5126CL-T13
EL5126CL-T13
Renesas Electronics
IC REG CONV TFT LCD 8OUT 32QFN
EL5126CL-T7
EL5126CL-T7
Renesas Electronics
IC REG CONV TFT LCD 8OUT 32QFN
EL5225IRZ
EL5225IRZ
Renesas Electronics
IC REG CONV LCD 10OUT 24TSSOP
EL5225IRZ-T13
EL5225IRZ-T13
Renesas Electronics
IC REG CONV LCD 10OUT 24TSSOP
EL5225IRZ-T7
EL5225IRZ-T7
Renesas Electronics
IC REG CONV LCD 10OUT 24TSSOP
EL5226IR
EL5226IR
Renesas Electronics
IC REG CONV LCD 10OUT 28TSSOP
EL5226IR-T13
EL5226IR-T13
Renesas Electronics
IC REG CONV LCD 10OUT 28TSSOP
EL5226IR-T7
EL5226IR-T7
Renesas Electronics
IC REG CONV LCD 10OUT 28TSSOP
EL5325AIREZ
EL5325AIREZ
Renesas Electronics
IC REG CONV LCD 12OUT 28TSSOP
EL5325AIREZ-T7
EL5325AIREZ-T7
Renesas Electronics
IC REG CONV LCD 12OUT 28TSSOP
EL5326IR
EL5326IR
Renesas Electronics
IC REG CONV LCD 12OUT 28TSSOP
EL5325AIREZ-T13 Compare Parts
  • EL5325AIREZ-T13 vs EL5825IRZ-T13
  • EL5325AIREZ-T13 vs EL5825IRZ
  • EL5325AIREZ-T13 vs EL5825IR-T7
  • EL5325AIREZ-T13 vs EL5825IR-T13
  • EL5325AIREZ-T13 vs EL5825IR
  • EL5325AIREZ-T13 vs EL5825ILZ-T7
  • EL5325AIREZ-T13 vs EL5825ILZ-T13
  • EL5325AIREZ-T13 vs EL5825ILZ
  • EL5325AIREZ-T13 vs EL5825IL-T7
  • EL5325AIREZ-T13 vs EL5825IL-T13
  • EL5325AIREZ-T13 vs EL5825IL
  • EL5325AIREZ-T13 vs EL5525IREZ-T7
  • EL5325AIREZ-T13 vs EL5525IREZ-T13
  • EL5325AIREZ-T13 vs EL5525IREZ
  • EL5325AIREZ-T13 vs EL5525IRE-T7
  • EL5325AIREZ-T13 vs EL5525IRE-T13
  • EL5325AIREZ-T13 vs EL5525IRE
  • EL5325AIREZ-T13 vs EL5525IRE
  • EL5325AIREZ-T13 vs EL5326IR-T7
  • EL5325AIREZ-T13 vs EL5326IR-T13
  • EL5325AIREZ-T13 vs EL5326IR
  • EL5325AIREZ-T13 vs EL5325AIREZ-T7
  • EL5325AIREZ-T13 vs EL5325AIREZ
  • EL5325AIREZ-T13 vs EL5226IR-T7
  • EL5325AIREZ-T13 vs EL5226IR-T13
  • EL5325AIREZ-T13 vs EL5226IR
  • EL5325AIREZ-T13 vs EL5225IRZ-T7
  • EL5325AIREZ-T13 vs EL5225IRZ-T13
  • EL5325AIREZ-T13 vs EL5225IRZ
  • EL5325AIREZ-T13 vs EL5126CL-T7
  • EL5325AIREZ-T13 vs EL5126CL-T13
  • EL5325AIREZ-T13 vs EL5126CL
  • EL5325AIREZ-T13 vs EL5525IRE
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!