EL6204CWZ-T7A
EL6204CWZ-T7A
Obsolete
Description:  IC LASER DRVR 5.5V SOT23-6
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 4400
EL6204CWZ-T7A Specification
Specification
Part No
EL6204CWZ-T7A
Category
PMIC - Laser Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver (CD/DVD)
Data Rate
-
Number of Channels
1
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
-
Current - Modulation
-
Current - Bias
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
Mounting Type
Surface Mount
EL6204CWZ-T7A Compare Parts
  • EL6204CWZ-T7A vs EL6203CW-T7A
  • EL6204CWZ-T7A vs EL6203CW-T7
  • EL6204CWZ-T7A vs EL6939CLZ
  • EL6204CWZ-T7A vs EL6215CUZ-T13
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.