EL7520AILZ-T7
EL7520AILZ-T7
Obsolete
Description:  IC REG CTRLR TFT 4OUT 20QFN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 29600
EL7520AILZ-T7 Specification
Specification
Part No
EL7520AILZ-T7
Category
PMIC - Special Purpose Regulators
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, TFT LCD
Voltage - Input
3V ~ 5.5V
Number of Outputs
4
Voltage - Output
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-QFN (4x4)
EL7520AILZ-T7 PDF Datasheet
EL7520AILZ-T7 Related Parts
EL7520AILZ
EL7520AILZ
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7520AILZ-T13
EL7520AILZ-T13
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7520ILZ
EL7520ILZ
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7520ILZ-T13
EL7520ILZ-T13
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7520ILZ-T7
EL7520ILZ-T7
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7571CM
EL7571CM
Renesas Electronics
IC REG CTRLR INTEL 2OUT 20SO
EL7571CM-T13
EL7571CM-T13
Renesas Electronics
IC REG CTRLR INTEL 2OUT 20SO
EL7571CMZ
EL7571CMZ
Renesas Electronics
IC REG CTRLR INTEL 2OUT 20SO
EL7571CMZ-T13
EL7571CMZ-T13
Renesas Electronics
IC REG CTRLR INTEL 2OUT 20SO
EL7581IRE
EL7581IRE
Renesas Electronics
IC REG CONV LCD 2OUT 20HTSSOP
EL7581IRE-T13
EL7581IRE-T13
Renesas Electronics
IC REG CONV LCD 2OUT 20HTSSOP
EL7581IRE-T7
EL7581IRE-T7
Renesas Electronics
IC REG CONV LCD 2OUT 20HTSSOP
EL7520AILZ-T7 Compare Parts
  • EL7520AILZ-T7 vs EL7642ILTZ-T13
  • EL7520AILZ-T7 vs EL7642ILTZ
  • EL7520AILZ-T7 vs EL7642AILTZ-T7
  • EL7520AILZ-T7 vs EL7642AILTZ-T13
  • EL7520AILZ-T7 vs EL7642AILTZ
  • EL7520AILZ-T7 vs EL7641ILTZ-T7
  • EL7520AILZ-T7 vs EL7641ILTZ-T13
  • EL7520AILZ-T7 vs EL7641ILTZ
  • EL7520AILZ-T7 vs EL7641ILTZ
  • EL7520AILZ-T7 vs EL7641AILTZ-T7
  • EL7520AILZ-T7 vs EL7641AILTZ-T13
  • EL7520AILZ-T7 vs EL7641AILTZ
  • EL7520AILZ-T7 vs EL7641AILTZ
  • EL7520AILZ-T7 vs EL7640ILTZ-T7
  • EL7520AILZ-T7 vs EL7640ILTZ-T13
  • EL7520AILZ-T7 vs EL7640ILTZ
  • EL7520AILZ-T7 vs EL7640ILTZ
  • EL7520AILZ-T7 vs EL7640AILTZ-T7
  • EL7520AILZ-T7 vs EL7640AILTZ-T13
  • EL7520AILZ-T7 vs EL7640AILTZ
  • EL7520AILZ-T7 vs EL7586ILZ-T7
  • EL7520AILZ-T7 vs EL7586ILZ-T13
  • EL7520AILZ-T7 vs EL7586ILZ
  • EL7520AILZ-T7 vs EL7586ILZ
  • EL7520AILZ-T7 vs EL7586AILZ-T7
  • EL7520AILZ-T7 vs EL7586AILZ-T13
  • EL7520AILZ-T7 vs EL7586AILZ
  • EL7520AILZ-T7 vs EL7586AILZ
  • EL7520AILZ-T7 vs EL7585ILZ-T7
  • EL7520AILZ-T7 vs EL7585ILZ-T13
  • EL7520AILZ-T7 vs EL7585ILZ
  • EL7520AILZ-T7 vs EL7585AILZ-T7
  • EL7520AILZ-T7 vs EL7585AILZ-T13
  • EL7520AILZ-T7 vs EL7585AILZ
  • EL7520AILZ-T7 vs EL7584IRZ-T7
  • EL7520AILZ-T7 vs EL7584IRZ-T13
  • EL7520AILZ-T7 vs EL7584IRZ
  • EL7520AILZ-T7 vs EL7584IR-T7
  • EL7520AILZ-T7 vs EL7584IR-T13
  • EL7520AILZ-T7 vs EL7584IR
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller