☰
HA1630D08TEL-E
HA1630D08TEL-E
Active
Description:  IC CMOS 2 CIRCUIT 8TSSOP
Manufacturer:  Renesas Electronics
History Price: Active
In Stock: 20960
HA1630D08TEL-E Specification
Specification
Part No
HA1630D08TEL-E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
-
Slew Rate
1V/μs
Gain Bandwidth Product
1.5 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
6 mV
Current - Supply
340μA
Current - Output / Channel
15 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
HA1630D08TEL-E Related Parts
HA1-2400-2
HA1-2400-2
Intersil
IC OPAMP GP 4 CIRCUIT 16CERDIP
HA1-2400/883
HA1-2400/883
Intersil
IC OPAMP GP 4 CIRCUIT 16CERDIP
HA1-2400/883
HA1-2400/883
Harris Corporation
PRAM FOUR-CHANNEL PROGRAMMABLE O
HA1-2404-4
HA1-2404-4
Intersil
IC OPAMP GP 4 CIRCUIT 16CERDIP
HA1-2404-4
HA1-2404-4
Renesas Electronics
IC OPAMP GP 4 CIRCUIT 16CERDIP
HA1-2405-7
HA1-2405-7
Harris Corporation
OPERATIONAL AMPLIFIER, 1 FUNC, 1
HA1-2406-5
HA1-2406-5
Harris Corporation
IC OPAMP GP 4 CIRCUIT 16CERDIP
HA1-2420-2
HA1-2420-2
Renesas Electronics
IC SAMPL/HOLD 1 CIRCUIT 14CERDIP
HA1-2420B2310
HA1-2420B2310
Harris Corporation
IC SAMPL/HOLD 1 CIRCUIT 14CERDIP
HA1-2420B2589
HA1-2420B2589
Harris Corporation
IC SAMPL/HOLD 1 CIRCUIT 14CERDIP
HA1-2420B6169
HA1-2420B6169
Harris Corporation
IC SAMPL/HOLD 1 CIRCUIT 14CERDIP
HA1-2420R1829
HA1-2420R1829
Harris Corporation
IC SAMPL/HOLD 1 CIRCUIT 14CERDIP
HA1630D08TEL-E Compare Parts
  • HA1630D08TEL-E vs HA17904FPJ-E
  • HA1630D08TEL-E vs HA17904ARPEL-E
  • HA1630D08TEL-E vs HA17902PJ-E
  • HA1630D08TEL-E vs HA17558ATEL-E
  • HA1630D08TEL-E vs HA17558-E
  • HA1630D08TEL-E vs HA17324AF-E
  • HA1630D08TEL-E vs HA1630S08CMEL-E
  • HA1630D08TEL-E vs HA1630S07CMEL-E
  • HA1630D08TEL-E vs HA1630S01LPEL-E
  • HA1630D08TEL-E vs HA1630Q06TELL-E
  • HA1630D08TEL-E vs HA1630Q03TELL-E
  • HA1630D08TEL-E vs HA1630Q02TELL-E
  • HA1630D08TEL-E vs HA1630Q01TELL-E
  • HA1630D08TEL-E vs HA1630D08MMEL-E
  • HA1630D08TEL-E vs HA1630D07TEL-E
  • HA1630D08TEL-E vs HA1630D07MMEL-E
  • HA1630D08TEL-E vs HA1630D06TEL-E
  • HA1630D08TEL-E vs HA1630D06MMEL-E
  • HA1630D08TEL-E vs HA1630D05TEL-E
  • HA1630D08TEL-E vs HA1630D05MMEL-E
  • HA1630D08TEL-E vs HA1630D04TEL-E
  • HA1630D08TEL-E vs HA1630D04MMEL-E
  • HA1630D08TEL-E vs HA1630D03TEL-E
  • HA1630D08TEL-E vs HA1630D03MMEL-E
  • HA1630D08TEL-E vs HA1630D02TEL-E
  • HA1630D08TEL-E vs HA1630D02MMEL-E
  • HA1630D08TEL-E vs HA1630D01TEL-E
  • HA1630D08TEL-E vs HA15144-2
  • HA1630D08TEL-E vs HA1-5340/883
  • HA1630D08TEL-E vs HA1-5340-9
  • HA1630D08TEL-E vs HA1-5340-5
  • HA1630D08TEL-E vs HA1-5330/883
  • HA1630D08TEL-E vs HA1-5330-5
  • HA1630D08TEL-E vs HA1-5330-5
  • HA1630D08TEL-E vs HA1-5320/883
  • HA1630D08TEL-E vs HA1-5320/883
  • HA1630D08TEL-E vs HA1-5320-8
  • HA1630D08TEL-E vs HA1-5320-5
  • HA1630D08TEL-E vs HA1-5320-2
  • HA1630D08TEL-E vs HA1-5195-7
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks