☰
HA1631D02TEL-E
HA1631D02TEL-E
Obsolete
Description:  IC COMPARATOR 2 GEN PUR 8TSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 36400
HA1631D02TEL-E Specification
Specification
Part No
HA1631D02TEL-E
Category
Linear - Comparators
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
Open Drain, Push-Pull
Voltage - Supply, Single/Dual (?
1.8V ~ 5.5V
Voltage - Input Offset (Max)
5mV
Current - Input Bias (Max)
1pA
Current - Output (Typ)
14mA
Current - Quiescent (Max)
200μA
CMRR, PSRR (Typ)
70dB CMRR, 80dB PSRR
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-TSSOP
HA1631D02TEL-E Related Parts
HA1-4900-2
HA1-4900-2
Intersil
IC COMPARATOR 4 GEN PUR 16CERDIP
HA1-4900-8
HA1-4900-8
Harris Corporation
PRECISION QUAD COMPARATOR
HA1-4905-5
HA1-4905-5
Renesas Electronics
IC COMPARATOR 4 GEN PUR 16CERDIP
HA1631D01TEL-E
HA1631D01TEL-E
Renesas Electronics
IC COMPARATOR 2 GEN PUR 8TSSOP
HA1631D03TEL-E
HA1631D03TEL-E
Renesas Electronics
IC COMPARATOR 2 GEN PUR 8TSSOP
HA1631D04TEL-E
HA1631D04TEL-E
Renesas Electronics
IC COMPARATOR 2 GEN PUR 8TSSOP
HA17339AF-E
HA17339AF-E
Renesas Electronics
QUADRUPLE COMPARATOR
HA17901AFP-E
HA17901AFP-E
Renesas Electronics
QUAD COMPARATOR
HA17901P-E
HA17901P-E
Renesas Electronics
QUAD COMPARATOR
HA17901PJ-E
HA17901PJ-E
Renesas Electronics
QUAD COMPARATOR
HA17903FPJ-E
HA17903FPJ-E
Renesas Electronics
DUAL COMPARATOR
HA17903PSJ
HA17903PSJ
Renesas Electronics
DUAL COMPARATOR
HA1631D02TEL-E Compare Parts
  • HA1631D02TEL-E vs HA17903FPJ-E
  • HA1631D02TEL-E vs HA17901PJ-E
  • HA1631D02TEL-E vs HA17901P-E
  • HA1631D02TEL-E vs HA17901AFP-E
  • HA1631D02TEL-E vs HA17339AF-E
  • HA1631D02TEL-E vs HA1631D04TEL-E
  • HA1631D02TEL-E vs HA1631D03TEL-E
  • HA1631D02TEL-E vs HA1631D01TEL-E
  • HA1631D02TEL-E vs HA1-4905-5
  • HA1631D02TEL-E vs HA1-4900-8
  • HA1631D02TEL-E vs HA1-4900-2
  • HA1631D02TEL-E vs HA17903PSD-E
  • HA1631D02TEL-E vs HA17903PSD
  • HA1631D02TEL-E vs HA17903PS-E
  • HA1631D02TEL-E vs HA17903PS-01-E
  • HA1631D02TEL-E vs HA17903FPK-EL-E
  • HA1631D02TEL-E vs HA17903FP-EL-E
  • HA1631D02TEL-E vs HA17903ARPEL-E
  • HA1631D02TEL-E vs HA17901FPJ-EL-E
  • HA1631D02TEL-E vs HA17393F-EL-E
  • HA1631D02TEL-E vs HA17339ARP-E-WS
  • HA1631D02TEL-E vs HA1631S04CMEL-E
  • HA1631D02TEL-E vs HA1631S03CMEL-E
  • HA1631D02TEL-E vs HA1631S02CMEL-E
  • HA1631D02TEL-E vs HA1631S01CMEL-E
  • HA1631D02TEL-E vs HA1631D04MMEL-E
  • HA1631D02TEL-E vs HA1631D03MMEL-E
  • HA1631D02TEL-E vs HA1631D02MMEL-E
  • HA1631D02TEL-E vs HA1631D01MMEL-E
  • HA1631D02TEL-E vs HA1-4905B6162
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.