☰
HIN232ECBZ
HIN232ECBZ
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Renesas Electronics
Datasheet:   HIN232ECBZ Datasheet
History Price: $1.59000
In Stock: 19200
HIN232ECBZ Specification
Specification
Part No
HIN232ECBZ
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
230kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
HIN232ECBZ Related Parts
HIN14C89ECBN
HIN14C89ECBN
Harris Corporation
LOW POWER QUAD RS-232 RECEIVER
HIN200CB
HIN200CB
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN200CB-T
HIN200CB-T
Harris Corporation
+5V POWERED RS-232 TRANSMITTER W
HIN200IB
HIN200IB
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN201CB
HIN201CB
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN201CB-T
HIN201CB-T
Harris Corporation
+5V POWERED RS-232 TRANSMITTER/R
HIN201CR-T
HIN201CR-T
Harris Corporation
5V POWERED RS-232 TRANSMITTERS/R
HIN201IB
HIN201IB
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
HIN201IP
HIN201IP
Harris Corporation
5V POWERED RS-232 TRANSMITTERS/R
HIN202ACB
HIN202ACB
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
HIN202ACBN
HIN202ACBN
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
HIN202CA
HIN202CA
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN232ECBZ Compare Parts
  • HIN232ECBZ vs HIN241IB
  • HIN232ECBZ vs HIN241IA
  • HIN232ECBZ vs HIN241ECB
  • HIN232ECBZ vs HIN241ECA
  • HIN232ECBZ vs HIN241CBZ-T
  • HIN232ECBZ vs HIN241CBZ
  • HIN232ECBZ vs HIN241CB-T
  • HIN232ECBZ vs HIN241CB-T
  • HIN232ECBZ vs HIN241CB
  • HIN232ECBZ vs HIN241CB
  • HIN232ECBZ vs HIN241CB
  • HIN232ECBZ vs HIN241CAZ
  • HIN232ECBZ vs HIN241CA
  • HIN232ECBZ vs HIN241CA
  • HIN232ECBZ vs HIN241CA
  • HIN232ECBZ vs HIN241ACB
  • HIN232ECBZ vs HIN241ACA
  • HIN232ECBZ vs HIN240IN
  • HIN232ECBZ vs HIN240CNZ-T
  • HIN232ECBZ vs HIN240CNZ
  • HIN232ECBZ vs HIN240CN
  • HIN232ECBZ vs HIN240CN
  • HIN232ECBZ vs HIN240CN
  • HIN232ECBZ vs HIN239IP
  • HIN232ECBZ vs HIN239IB
  • HIN232ECBZ vs HIN239CPZ
  • HIN232ECBZ vs HIN239CP
  • HIN232ECBZ vs HIN239CP
  • HIN232ECBZ vs HIN239CBZ-T
  • HIN232ECBZ vs HIN239CBZ
  • HIN232ECBZ vs HIN239CB-T
  • HIN232ECBZ vs HIN239CB
  • HIN232ECBZ vs HIN239CB
  • HIN232ECBZ vs HIN239CB
  • HIN232ECBZ vs HIN238IP
  • HIN232ECBZ vs HIN238IBZ-T
  • HIN232ECBZ vs HIN238IBZ
  • HIN232ECBZ vs HIN238IB
  • HIN232ECBZ vs HIN238IB
  • HIN232ECBZ vs HIN238IB
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok