ICL7660ACPAZ
ICL7660ACPAZ
Active
Description:  IC REG CHARGE PUMP INV 45MA 8DIP
Manufacturer:  Renesas Electronics
History Price: $2.13000
In Stock: 5200
ICL7660ACPAZ Specification
Specification
Part No
ICL7660ACPAZ
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Ratiometric
Output Configuration
Positive or Negative
Topology
Charge Pump
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
1.5V
Voltage - Input (Max)
12V
Voltage - Output (Min/Fixed)
-Vin, 2Vin
Voltage - Output (Max)
-
Current - Output
45mA
Frequency - Switching
3kHz
Synchronous Rectifier
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
ICL7660ACPAZ Related Parts
ICL7644IPD
ICL7644IPD
Harris Corporation
LOW VOLTAGE STEP-UP CONVERTER
ICL7660ACBA
ICL7660ACBA
Intersil
SWITCHED CAPACITOR CONVERTER
ICL7660ACBA
ICL7660ACBA
Harris Corporation
SWITCHED CAPACITOR CONVERTER
ICL7660ACBA
ICL7660ACBA
Renesas Electronics
IC REG CHARG PUMP INV 45MA 8SOIC
ICL7660ACBA-T
ICL7660ACBA-T
Intersil
SWITCHED CAPACITOR CONVERTER
ICL7660ACBA-T
ICL7660ACBA-T
Renesas Electronics
IC REG CHARG PUMP INV 45MA 8SOIC
ICL7660ACBAZA
ICL7660ACBAZA
Renesas Electronics
IC REG CHARG PUMP INV 45MA 8SOIC
ICL7660ACBAZA-T
ICL7660ACBAZA-T
Renesas Electronics
IC REG CHARG PUMP INV 45MA 8SOIC
ICL7660ACPA
ICL7660ACPA
Intersil
SWITCHED CAPACITOR CONVERTER
ICL7660ACPA
ICL7660ACPA
Harris Corporation
SWITCHED CAPACITOR CONVERTER
ICL7660ACPA
ICL7660ACPA
Renesas Electronics
IC REG CHARGE PUMP INV 45MA 8DIP
ICL7660AIBA
ICL7660AIBA
Intersil
SWITCHED CAPACITOR CONVERTER
ICL7660ACPAZ Compare Parts
  • ICL7660ACPAZ vs ICL8212CPA
  • ICL7660ACPAZ vs ICL8211CTY
  • ICL7660ACPAZ vs ICL8211CPA
  • ICL7660ACPAZ vs ICL7662EPA+
  • ICL7660ACPAZ vs ICL7662EPA
  • ICL7660ACPAZ vs ICL7662EBD+T
  • ICL7660ACPAZ vs ICL7662EBD+
  • ICL7660ACPAZ vs ICL7662EBA+T
  • ICL7660ACPAZ vs ICL7662EBA+
  • ICL7660ACPAZ vs ICL7662CPA+
  • ICL7660ACPAZ vs ICL7662CPA
  • ICL7660ACPAZ vs ICL7662CPA
  • ICL7660ACPAZ vs ICL7662CBD-T
  • ICL7660ACPAZ vs ICL7662CBD+T
  • ICL7660ACPAZ vs ICL7662CBD+
  • ICL7660ACPAZ vs ICL7662CBD
  • ICL7660ACPAZ vs ICL7662CBA+TG002
  • ICL7660ACPAZ vs ICL7662CBA+T
  • ICL7660ACPAZ vs ICL7662CBA+
  • ICL7660ACPAZ vs ICL7662CBA
  • ICL7660ACPAZ vs ICL7660SIPAZ
  • ICL7660ACPAZ vs ICL7660SIPA
  • ICL7660ACPAZ vs ICL7660SIPA
  • ICL7660ACPAZ vs ICL7660SIPA
  • ICL7660ACPAZ vs ICL7660SIBAZT
  • ICL7660ACPAZ vs ICL7660SIBAZ
  • ICL7660ACPAZ vs ICL7660SIBAZ
  • ICL7660ACPAZ vs ICL7660SIBAT
  • ICL7660ACPAZ vs ICL7660SIBAT
  • ICL7660ACPAZ vs ICL7660SIBAT
  • ICL7660ACPAZ vs ICL7660SIBA
  • ICL7660ACPAZ vs ICL7660SIBA
  • ICL7660ACPAZ vs ICL7660SIBA
  • ICL7660ACPAZ vs ICL7660SCPAZ
  • ICL7660ACPAZ vs ICL7660SCPA
  • ICL7660ACPAZ vs ICL7660SCPA
  • ICL7660ACPAZ vs ICL7660SCBAZ-T
  • ICL7660ACPAZ vs ICL7660SCBAZ
  • ICL7660ACPAZ vs ICL7660SCBAZ
  • ICL7660ACPAZ vs ICL7660SCBA-T-HC
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you