Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics ICS276PGI
ICS276PGI
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLK/FREQ SYNTH 16TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
ICS276PGI Datasheet
History Price: Obsolete
In Stock: 8080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ICS276PGI Specification
Specification
Part No
ICS276PGI
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
VersaClock
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock/Frequency Synthesizer, Fanout Buffer (Distribution)
PLL
Yes with Bypass
Input
Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:3
Differential - Input:Output
No/No
Frequency - Max
200MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
ICS276PGI PDF Datasheet
ICS276PGI Datasheet
Click and Download: ICS276PGI Datasheet
ICS276PGI Related Parts
ICS1523M
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
ICS1523MT
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
ICS1524AM
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMLF
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMLFT
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMT
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1526G
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1526GT
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1527G-110
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1527G-110T
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1562BM-201
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
ICS1562BM-201-4
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
ICS276PGI Compare Parts
ICS276PGI vs ICS9FG1903AKLF
ICS276PGI vs ICS97U877AKT
ICS276PGI vs ICS97U877AK
ICS276PGI vs ICS97U870AKT
ICS276PGI vs ICS97U870AK
ICS276PGI vs ICS951601AFLFT
ICS276PGI vs ICS951601AFLF
ICS276PGI vs ICS91857AGT
ICS276PGI vs ICS91857AG
ICS276PGI vs ICS91719BGLFT
ICS276PGI vs ICS91719BGLF
ICS276PGI vs ICS91719AGLFT
ICS276PGI vs ICS91719AGLF
ICS276PGI vs ICS9170B-02CS08LFT
ICS276PGI vs ICS9170B-02CS08LF
ICS276PGI vs ICS9170B-01CS08LFT
ICS276PGI vs ICS9170B-01CS08LF
ICS276PGI vs ICS9112AM-16
ICS276PGI vs ICS87946AYI-147T
ICS276PGI vs ICS87946AYI-147
ICS276PGI vs ICS87931BYILFT
ICS276PGI vs ICS87931BYILF
ICS276PGI vs ICS874S02BMIT
ICS276PGI vs ICS874S02BMI
ICS276PGI vs ICS8733BY-01LFT
ICS276PGI vs ICS8733BY-01LF
ICS276PGI vs ICS87321AMI
ICS276PGI vs ICS873039AM
ICS276PGI vs ICS873034AGT
ICS276PGI vs ICS873034AGLFT
ICS276PGI vs ICS873034AGLF
ICS276PGI vs ICS873034AG
ICS276PGI vs ICS873033AMLFT
ICS276PGI vs ICS873033AMLF
ICS276PGI vs ICS8725AY-01LF
ICS276PGI vs ICS870931ARI-01T
ICS276PGI vs ICS870931ARI-01
ICS276PGI vs ICS870919BRI-01T
ICS276PGI vs ICS870919BRI-01
ICS276PGI vs ICS8701CYT
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!