Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics ICS280PG
ICS280PG
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLK/FREQ SYNTH 16TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
ICS280PG Datasheet
History Price: Obsolete
In Stock: 2960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ICS280PG Specification
Specification
Part No
ICS280PG
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
VersaClock
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock/Frequency Synthesizer, Fanout Distribution, Spread Spectrum Clock Generator
PLL
Yes with Bypass
Input
Clock, Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
No/No
Frequency - Max
200MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
ICS280PG PDF Datasheet
ICS280PG Datasheet
Click and Download: ICS280PG Datasheet
ICS280PG Related Parts
ICS1523M
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
ICS1523MT
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
ICS1524AM
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMLF
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMLFT
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMT
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1526G
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1526GT
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1527G-110
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1527G-110T
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1562BM-201
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
ICS1562BM-201-4
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
ICS280PG Compare Parts
ICS280PG vs ICS9FG1903AKLF
ICS280PG vs ICS97U877AKT
ICS280PG vs ICS97U877AK
ICS280PG vs ICS97U870AKT
ICS280PG vs ICS97U870AK
ICS280PG vs ICS951601AFLFT
ICS280PG vs ICS951601AFLF
ICS280PG vs ICS91857AGT
ICS280PG vs ICS91857AG
ICS280PG vs ICS91719BGLFT
ICS280PG vs ICS91719BGLF
ICS280PG vs ICS91719AGLFT
ICS280PG vs ICS91719AGLF
ICS280PG vs ICS9170B-02CS08LFT
ICS280PG vs ICS9170B-02CS08LF
ICS280PG vs ICS9170B-01CS08LFT
ICS280PG vs ICS9170B-01CS08LF
ICS280PG vs ICS9112AM-16
ICS280PG vs ICS87946AYI-147T
ICS280PG vs ICS87946AYI-147
ICS280PG vs ICS87931BYILFT
ICS280PG vs ICS87931BYILF
ICS280PG vs ICS874S02BMIT
ICS280PG vs ICS874S02BMI
ICS280PG vs ICS8733BY-01LFT
ICS280PG vs ICS8733BY-01LF
ICS280PG vs ICS87321AMI
ICS280PG vs ICS873039AM
ICS280PG vs ICS873034AGT
ICS280PG vs ICS873034AGLFT
ICS280PG vs ICS873034AGLF
ICS280PG vs ICS873034AG
ICS280PG vs ICS873033AMLFT
ICS280PG vs ICS873033AMLF
ICS280PG vs ICS8725AY-01LF
ICS280PG vs ICS870931ARI-01T
ICS280PG vs ICS870931ARI-01
ICS280PG vs ICS870919BRI-01T
ICS280PG vs ICS870919BRI-01
ICS280PG vs ICS8701CYT
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!