Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics ICS551MT
ICS551MT
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:4 160MHZ 8SOIC
Manufacturer:
Renesas Electronics
Datasheet:
ICS551MT Datasheet
History Price: Obsolete
In Stock: 35280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ICS551MT Specification
Specification
Part No
ICS551MT
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
ClockBlocks
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
No/No
Input
CMOS
Output
CMOS
Frequency - Max
160 MHz
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ICS551MT PDF Datasheet
ICS551MT Datasheet
Click and Download: ICS551MT Datasheet
ICS551MT Related Parts
ICS542M
Renesas Electronics
IC CLK BUFFER 1:2 156MHZ 8SOIC
ICS542MI
Renesas Electronics
IC CLK BUFFER 1:2 156MHZ 8SOIC
ICS542MIT
Renesas Electronics
IC CLK BUFFER 1:2 156MHZ 8SOIC
ICS542MT
Renesas Electronics
IC CLK BUFFER 1:2 156MHZ 8SOIC
ICS551M
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
ICS551MI
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
ICS551MIT
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
ICS552G-02I
Renesas Electronics
IC CLK BUFFER 2:8 200MHZ 16TSSOP
ICS552G-02IT
Renesas Electronics
IC CLK BUFFER 2:8 200MHZ 16TSSOP
ICS553MI
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
ICS553MIT
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
ICS554G-01AI
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 16TSSOP
ICS551MT Compare Parts
ICS551MT vs ICS95V157AGI
ICS551MT vs ICS93718CFLFT
ICS551MT vs ICS93718CFLF
ICS551MT vs ICS9179BF-03T
ICS551MT vs ICS9179BF-03LFT
ICS551MT vs ICS9179BF-03LF
ICS551MT vs ICS9179BF-03
ICS551MT vs ICS9179BF-01T
ICS551MT vs ICS9179BF-01
ICS551MT vs ICS889875AKLFT
ICS551MT vs ICS889875AKLF
ICS551MT vs ICS889871AKLFT
ICS551MT vs ICS889871AKLF
ICS551MT vs ICS889833AKLFT
ICS551MT vs ICS889833AKLF
ICS551MT vs ICS889832AKLFT
ICS551MT vs ICS889832AKLF
ICS551MT vs ICS889831AKLFT
ICS551MT vs ICS889831AKLF
ICS551MT vs ICS858020AKLFT
ICS551MT vs ICS858020AKLF
ICS551MT vs ICS858018AKT
ICS551MT vs ICS858018AKLFT
ICS551MT vs ICS858018AKLF
ICS551MT vs ICS858018AK
ICS551MT vs ICS8545AG-02T
ICS551MT vs ICS8545AG-02
ICS551MT vs ICS85454AKLFT
ICS551MT vs ICS85454AKLF
ICS551MT vs ICS85454AKILFT
ICS551MT vs ICS85454AKILF
ICS551MT vs ICS85454AK-01LFT
ICS551MT vs ICS85454AK-01LF
ICS551MT vs ICS8543BGIT
ICS551MT vs ICS8543BGI
ICS551MT vs ICS854210CYLF
ICS551MT vs ICS854104AGT
ICS551MT vs ICS854104AG
ICS551MT vs ICS854057AGLFT
ICS551MT vs ICS854057AGLF
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend