☰
ICS663MLF
ICS663MLF
Obsolete
Description:  IC PHASE LOCK LOOP 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   ICS663MLF Datasheet
History Price: Obsolete
In Stock: 7360
ICS663MLF Specification
Specification
Part No
ICS663MLF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Phase Lock Loop (PLL)
PLL
Yes
Input
CMOS
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
120MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.13V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ICS663MLF Related Parts
ICS1523M
ICS1523M
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
ICS1523MT
ICS1523MT
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
ICS1524AM
ICS1524AM
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMLF
ICS1524AMLF
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMLFT
ICS1524AMLFT
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMT
ICS1524AMT
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1526G
ICS1526G
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1526GT
ICS1526GT
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1527G-110
ICS1527G-110
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1527G-110T
ICS1527G-110T
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1562BM-201
ICS1562BM-201
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
ICS1562BM-201-4
ICS1562BM-201-4
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
ICS663MLF Compare Parts
  • ICS663MLF vs ICS9FG1903AKLF
  • ICS663MLF vs ICS97U877AKT
  • ICS663MLF vs ICS97U877AK
  • ICS663MLF vs ICS97U870AKT
  • ICS663MLF vs ICS97U870AK
  • ICS663MLF vs ICS951601AFLFT
  • ICS663MLF vs ICS951601AFLF
  • ICS663MLF vs ICS91857AGT
  • ICS663MLF vs ICS91857AG
  • ICS663MLF vs ICS91719BGLFT
  • ICS663MLF vs ICS91719BGLF
  • ICS663MLF vs ICS91719AGLFT
  • ICS663MLF vs ICS91719AGLF
  • ICS663MLF vs ICS9170B-02CS08LFT
  • ICS663MLF vs ICS9170B-02CS08LF
  • ICS663MLF vs ICS9170B-01CS08LFT
  • ICS663MLF vs ICS9170B-01CS08LF
  • ICS663MLF vs ICS9112AM-16
  • ICS663MLF vs ICS87946AYI-147T
  • ICS663MLF vs ICS87946AYI-147
  • ICS663MLF vs ICS87931BYILFT
  • ICS663MLF vs ICS87931BYILF
  • ICS663MLF vs ICS874S02BMIT
  • ICS663MLF vs ICS874S02BMI
  • ICS663MLF vs ICS8733BY-01LFT
  • ICS663MLF vs ICS8733BY-01LF
  • ICS663MLF vs ICS87321AMI
  • ICS663MLF vs ICS873039AM
  • ICS663MLF vs ICS873034AGT
  • ICS663MLF vs ICS873034AGLFT
  • ICS663MLF vs ICS873034AGLF
  • ICS663MLF vs ICS873034AG
  • ICS663MLF vs ICS873033AMLFT
  • ICS663MLF vs ICS873033AMLF
  • ICS663MLF vs ICS8725AY-01LF
  • ICS663MLF vs ICS870931ARI-01T
  • ICS663MLF vs ICS870931ARI-01
  • ICS663MLF vs ICS870919BRI-01T
  • ICS663MLF vs ICS870919BRI-01
  • ICS663MLF vs ICS8701CYT
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!