Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Renesas Electronics IDT71V424S10PHI
IDT71V424S10PHI
Obsolete
Memory
Description:
IC SRAM 4MBIT PARALLEL 44TSOP II
Manufacturer:
Renesas Electronics
Datasheet:
IDT71V424S10PHI Datasheet
History Price: Obsolete
In Stock: 10320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IDT71V424S10PHI Specification
Specification
Part No
IDT71V424S10PHI
Category
Memory
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
SRAM
Technology
SRAM - Asynchronous
Memory Size
4Mbit
Memory Organization
512K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
10ns
Access Time
10 ns
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TSOP (0.400", 10.16mm Width)
Supplier Device Package
44-TSOP II
IDT71V424S10PHI Related Parts
IDT6116LA20SO
Renesas Electronics
IC SRAM 16KBIT PARALLEL 24SOIC
IDT6116LA20SO8
Renesas Electronics
IC SRAM 16KBIT PARALLEL 24SOIC
IDT6116LA20TP
Renesas Electronics
IC SRAM 16KBIT PARALLEL 24DIP
IDT6116LA25SO
Renesas Electronics
IC SRAM 16KBIT PARALLEL 24SOIC
IDT6116LA25SO8
Renesas Electronics
IC SRAM 16KBIT PARALLEL 24SOIC
IDT6116LA25TP
Renesas Electronics
IC SRAM 16KBIT PARALLEL 24DIP
IDT6116LA35SO
Renesas Electronics
IC SRAM 16KBIT PARALLEL 24SOIC
IDT6116LA35SO8
Renesas Electronics
IC SRAM 16KBIT PARALLEL 24SOIC
IDT6116LA35SOG
Renesas Electronics
IC SRAM 16KBIT PARALLEL 24SOIC
IDT6116LA35SOG8
Renesas Electronics
IC SRAM 16KBIT PARALLEL 24SOIC
IDT6116LA35SOGI
Renesas Electronics
IC SRAM 16KBIT PARALLEL 24SOIC
IDT6116LA35SOGI8
Renesas Electronics
IC SRAM 16KBIT PARALLEL 24SOIC
IDT71V424S10PHI Compare Parts
IDT71V424S10PHI vs IDT71V67903S85PFI
IDT71V424S10PHI vs IDT71V67903S85PF8
IDT71V424S10PHI vs IDT71V67903S85PF
IDT71V424S10PHI vs IDT71V67903S80PFI8
IDT71V424S10PHI vs IDT71V67903S80PFI
IDT71V424S10PHI vs IDT71V67903S80PF8
IDT71V424S10PHI vs IDT71V67903S80PF
IDT71V424S10PHI vs IDT71V67903S75PFI8
IDT71V424S10PHI vs IDT71V67903S75PFI
IDT71V424S10PHI vs IDT71V67903S75PF8
IDT71V424S10PHI vs IDT71V67903S75PF
IDT71V424S10PHI vs IDT71V67803S166PF8
IDT71V424S10PHI vs IDT71V67803S166PF
IDT71V424S10PHI vs IDT71V67803S150PF8
IDT71V424S10PHI vs IDT71V67803S150PF
IDT71V424S10PHI vs IDT71V67803S133PFI8
IDT71V424S10PHI vs IDT71V67803S133PFI
IDT71V424S10PHI vs IDT71V67803S133PF8
IDT71V424S10PHI vs IDT71V67803S133PF
IDT71V424S10PHI vs IDT71V67802S166PF8
IDT71V424S10PHI vs IDT71V67802S166PF
IDT71V424S10PHI vs IDT71V67802S150PFI
IDT71V424S10PHI vs IDT71V67802S150PF8
IDT71V424S10PHI vs IDT71V67802S150PF
IDT71V424S10PHI vs IDT71V67802S133PFI8
IDT71V424S10PHI vs IDT71V67802S133PFI
IDT71V424S10PHI vs IDT71V67802S133PF8
IDT71V424S10PHI vs IDT71V67802S133PF
IDT71V424S10PHI vs IDT71V67703S85PFI8
IDT71V424S10PHI vs IDT71V67703S85PFI
IDT71V424S10PHI vs IDT71V67703S85PF8
IDT71V424S10PHI vs IDT71V67703S85PF
IDT71V424S10PHI vs IDT71V67703S80PFI8
IDT71V424S10PHI vs IDT71V67703S80PFI
IDT71V424S10PHI vs IDT71V67703S80PF8
IDT71V424S10PHI vs IDT71V67703S80PF
IDT71V424S10PHI vs IDT71V67703S75PFI8
IDT71V424S10PHI vs IDT71V67703S75PFI
IDT71V424S10PHI vs IDT71V67703S75PF8
IDT71V424S10PHI vs IDT71V67703S75PF
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B