☰
IP82C54-10
IP82C54-10
Obsolete
Description:  IC OSC PROG TIMER 10MHZ 24DIP
Manufacturer:  Renesas Electronics
Datasheet:   IP82C54-10 Datasheet
History Price: Obsolete
In Stock: 7040
IP82C54-10 Specification
Specification
Part No
IP82C54-10
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmable Timer
Count
-
Frequency
10MHz
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
10 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
24-DIP (0.600", 15.24mm)
Supplier Device Package
24-PDIP
Mounting Type
Through Hole
IP82C54-10 Compare Parts
  • IP82C54-10 vs IP82C54-10Z
  • IP82C54-10 vs IP82C54
  • IP82C54-10 vs IP82C54-10S5001
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!