☰
ISL28107FUZ
ISL28107FUZ
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8MSOP
Manufacturer:  Renesas Electronics
Datasheet:   ISL28107FUZ Datasheet
History Price: Obsolete
In Stock: 720
ISL28107FUZ Specification
Specification
Part No
ISL28107FUZ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.32V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
15 pA
Voltage - Input Offset
5 μV
Current - Supply
210μA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
40 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
ISL28107FUZ Related Parts
ISL1571IUEZ
ISL1571IUEZ
Renesas Electronics
IC OPAMP GP 2 CIRCUIT 10HMSOP
ISL1571IUEZ-T7
ISL1571IUEZ-T7
Renesas Electronics
IC OPAMP GP 2 CIRCUIT 10HMSOP
ISL1572IRZ
ISL1572IRZ
Renesas Electronics
IC OPAMP GP 2 CIRCUIT 16QFN
ISL1572IRZ-T7
ISL1572IRZ-T7
Renesas Electronics
IC OPAMP GP 2 CIRCUIT 16QFN
ISL1572IUEZ
ISL1572IUEZ
Renesas Electronics
IC OPAMP GP 2 CIRCUIT 10HMSOP
ISL1572IUEZ-T7
ISL1572IUEZ-T7
Renesas Electronics
IC OPAMP GP 2 CIRCUIT 10HMSOP
ISL24020IHTZ-T7
ISL24020IHTZ-T7
Renesas Electronics
IC OPAMP GP 1 CIRCUIT TSOT23-5
ISL24021IRT065Z
ISL24021IRT065Z
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8TDFN
ISL24021IRT065Z-T13
ISL24021IRT065Z-T13
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8TDFN
ISL24021IRT065Z-T7A
ISL24021IRT065Z-T7A
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8TDFN
ISL28005FH100Z-T7
ISL28005FH100Z-T7
Renesas Electronics
IC CURR SENSE 1 CIRCUIT SOT23-5
ISL28005FH100Z-T7A
ISL28005FH100Z-T7A
Renesas Electronics
IC CURR SENSE 1 CIRCUIT SOT23-5
ISL28107FUZ Compare Parts
  • ISL28107FUZ vs ISL55291IUZ-T13
  • ISL28107FUZ vs ISL55291IUZ
  • ISL28107FUZ vs ISL55291IUZ
  • ISL28107FUZ vs ISL55290IUZ-T13
  • ISL28107FUZ vs ISL55290IUZ
  • ISL28107FUZ vs ISL55290IUZ
  • ISL28107FUZ vs ISL55211IRTZ-T7A
  • ISL28107FUZ vs ISL55210IRTZ-T7A
  • ISL28107FUZ vs ISL55210IRTZ-T7
  • ISL28107FUZ vs ISL55210IRTZ
  • ISL28107FUZ vs ISL55191IBZ-T13
  • ISL28107FUZ vs ISL55191IBZ
  • ISL28107FUZ vs ISL55190IBZ-T13
  • ISL28107FUZ vs ISL55190IBZ
  • ISL28107FUZ vs ISL55190IBZ
  • ISL28107FUZ vs ISL55020IRZ
  • ISL28107FUZ vs ISL55004IBZ-T7
  • ISL28107FUZ vs ISL55004IBZ-T7
  • ISL28107FUZ vs ISL55004IBZ-T13
  • ISL28107FUZ vs ISL55004IBZ
  • ISL28107FUZ vs ISL55004IB-T7
  • ISL28107FUZ vs ISL55004IB-T13
  • ISL28107FUZ vs ISL55004IB-T13
  • ISL28107FUZ vs ISL55004IB
  • ISL28107FUZ vs ISL55004IB
  • ISL28107FUZ vs ISL55002IBZ-T7
  • ISL28107FUZ vs ISL55002IBZ-T13
  • ISL28107FUZ vs ISL55002IBZ
  • ISL28107FUZ vs ISL55002IB-T7
  • ISL28107FUZ vs ISL55002IB-T13
  • ISL28107FUZ vs ISL55002IB
  • ISL28107FUZ vs ISL55001IBZ-T7A
  • ISL28107FUZ vs ISL55001IBZ-T7
  • ISL28107FUZ vs ISL55001IBZ-T13
  • ISL28107FUZ vs ISL55001IBZ
  • ISL28107FUZ vs ISL28635FVZ-T7A
  • ISL28107FUZ vs ISL28635FVZ-T13
  • ISL28107FUZ vs ISL28635FVZ
  • ISL28107FUZ vs ISL28634FVZ-T7A
  • ISL28107FUZ vs ISL28634FVZ-T13
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.