☰
ISL6524ACB
ISL6524ACB
Obsolete
Description:  IC REG CTRLR PWM 4OUT 28SOIC
Manufacturer:  Renesas Electronics
Datasheet:   ISL6524ACB Datasheet
History Price: Obsolete
In Stock: 7840
ISL6524ACB Specification
Specification
Part No
ISL6524ACB
Category
PMIC - Special Purpose Regulators
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, Intel VRM8.5
Voltage - Input
10.8V ~ 13.2V
Number of Outputs
4
Voltage - Output
Multiple
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
ISL6524ACB PDF Datasheet
ISL6524ACB Related Parts
ISL1801IVZ
ISL1801IVZ
Intersil
PSMC ADJUSTABLE, 1 CHANNEL, PDSO
ISL1801IVZ
ISL1801IVZ
Renesas Electronics
IC REG CONV SOLAR 4OUT 48TSSOP
ISL1801IVZ-T
ISL1801IVZ-T
Renesas Electronics
IC REG CONV SOLAR 4OUT 48TSSOP
ISL6211CA
ISL6211CA
Intersil
SWITCHING CONTROLLER
ISL6211CA-T
ISL6211CA-T
Intersil
SWITCHING CONTROLLER
ISL6215CA
ISL6215CA
Intersil
VOLTAGE MODE PWM CONTROLLER 28PI
ISL6217ACV
ISL6217ACV
Intersil
SWITCHING CONTROLLER
ISL6217ACV
ISL6217ACV
Renesas Electronics
IC REG CTRLR INTEL 1OUT 38TSSOP
ISL6217ACV-T
ISL6217ACV-T
Renesas Electronics
IC REG CTRLR INTEL 1OUT 38TSSOP
ISL6217ACVZ
ISL6217ACVZ
Renesas Electronics
IC REG CTRLR INTEL 1OUT 38TSSOP
ISL6217ACVZ-T
ISL6217ACVZ-T
Renesas Electronics
IC REG CTRLR INTEL 1OUT 38TSSOP
ISL6217ACVZA
ISL6217ACVZA
Intersil
SWITCHING CONTROLLER
ISL6524ACB Compare Parts
  • ISL6524ACB vs ISL98607EIAZ-TR5576
  • ISL6524ACB vs ISL98607EIAZ-T
  • ISL6524ACB vs ISL98607BEIAZ-T
  • ISL6524ACB vs ISL98607AEIAZ-T
  • ISL6524ACB vs ISL98604IRTZ-T
  • ISL6524ACB vs ISL98604IRTZ
  • ISL6524ACB vs ISL98603IRAAZ-TK
  • ISL6524ACB vs ISL98603IRAAZ-T7A
  • ISL6524ACB vs ISL98603IRAAZ-T
  • ISL6524ACB vs ISL98603IRAAZ
  • ISL6524ACB vs ISL98602IRABZ-TK
  • ISL6524ACB vs ISL98602IRABZ-T7A
  • ISL6524ACB vs ISL98602IRABZ-T
  • ISL6524ACB vs ISL98602IRABZ
  • ISL6524ACB vs ISL98602IRAAZ-TK
  • ISL6524ACB vs ISL98602IRAAZ-T7A
  • ISL6524ACB vs ISL98602IRAAZ-T
  • ISL6524ACB vs ISL98602IRAAZ
  • ISL6524ACB vs ISL97648IRTZ
  • ISL6524ACB vs ISL97646IRZ-TK
  • ISL6524ACB vs ISL97646IRZ-T
  • ISL6524ACB vs ISL97644IRZ
  • ISL6524ACB vs ISL95880IRTZ-T
  • ISL6524ACB vs ISL95880IRTZ
  • ISL6524ACB vs ISL95880HRTZ-T
  • ISL6524ACB vs ISL95880HRTZ
  • ISL6524ACB vs ISL95875IRUZ-T
  • ISL6524ACB vs ISL95875HRUZ-T
  • ISL6524ACB vs ISL95874IRUZ-T
  • ISL6524ACB vs ISL95874HRUZ-T
  • ISL6524ACB vs ISL95870IRUZ-T
  • ISL6524ACB vs ISL95870HRUZ-T
  • ISL6524ACB vs ISL95870BIRZ-T
  • ISL6524ACB vs ISL95870BIRZ
  • ISL6524ACB vs ISL95870BHRZR5673
  • ISL6524ACB vs ISL95870BHRZ-TR5673
  • ISL6524ACB vs ISL95870BHRZ-T
  • ISL6524ACB vs ISL95870BHRZ
  • ISL6524ACB vs ISL95870AIRUZ-T
  • ISL6524ACB vs ISL95870AHRUZ-T
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.