☰
ISL6536IB
ISL6536IB
Obsolete
Description:  IC SUPERVISOR 4 CHANNEL 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   ISL6536IB Datasheet
History Price: Obsolete
In Stock: 25520
ISL6536IB Specification
Specification
Part No
ISL6536IB
Category
PMIC - Supervisors
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multi-Voltage Supervisor
Number of Voltages Monitored
4
Voltage - Threshold
Adjustable/Selectable
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ISL6536IB Related Parts
ISL6117CBZA-TS2490
ISL6117CBZA-TS2490
Intersil
IC SUPERVISOR PWR SUP SUPPORT
ISL6131IR
ISL6131IR
Renesas Electronics
IC SUPERVISOR 4 CHANNEL 24VQFN
ISL6131IR-T
ISL6131IR-T
Renesas Electronics
IC SUPERVISOR 4 CHANNEL 24VQFN
ISL6131IRZA
ISL6131IRZA
Renesas Electronics
IC SUPERVISOR 4 CHANNEL 24VQFN
ISL6131IRZA-T
ISL6131IRZA-T
Renesas Electronics
IC SUPERVISOR 4 CHANNEL 24VQFN
ISL6132IR
ISL6132IR
Intersil
IC SUPERVISOR 2 CHANNEL 24VQFN
ISL6132IR
ISL6132IR
Renesas Electronics
IC SUPERVISOR 2 CHANNEL 24VQFN
ISL6132IR-T
ISL6132IR-T
Renesas Electronics
IC SUPERVISOR 2 CHANNEL 24VQFN
ISL6132IRZA
ISL6132IRZA
Renesas Electronics
IC SUPERVISOR 2 CHANNEL 24QFN
ISL6132IRZA-T
ISL6132IRZA-T
Renesas Electronics
IC SUPERVISOR 2 CHANNEL 24VQFN
ISL6132IRZA-TR5585
ISL6132IRZA-TR5585
Renesas Electronics
IC SUPERVISOR 2 CHANNEL 24QFN
ISL6255AHRZ-TR5271
ISL6255AHRZ-TR5271
Intersil
IC SUPERVISOR PWR SUP SUPPORT
ISL6536IB Compare Parts
  • ISL6536IB vs ISL88813IP846Z
  • ISL6536IB vs ISL88813IB846Z-TK
  • ISL6536IB vs ISL88813IB846Z
  • ISL6536IB vs ISL88716IP826Z
  • ISL6536IB vs ISL88716IP826Z
  • ISL6536IB vs ISL88716IB826Z-TK
  • ISL6536IB vs ISL88716IB826Z
  • ISL6536IB vs ISL88716IB826Z
  • ISL6536IB vs ISL88708IP844Z
  • ISL6536IB vs ISL88708IP844Z
  • ISL6536IB vs ISL88708IP831Z
  • ISL6536IB vs ISL88708IP831Z
  • ISL6536IB vs ISL88708IP829Z
  • ISL6536IB vs ISL88708IP829Z
  • ISL6536IB vs ISL88708IP826Z
  • ISL6536IB vs ISL88708IP826Z
  • ISL6536IB vs ISL88708IB844Z-TK
  • ISL6536IB vs ISL88708IB844Z
  • ISL6536IB vs ISL88708IB844Z
  • ISL6536IB vs ISL88708IB831Z-TK
  • ISL6536IB vs ISL88708IB831Z
  • ISL6536IB vs ISL88708IB831Z
  • ISL6536IB vs ISL88708IB829Z-TK
  • ISL6536IB vs ISL88708IB829Z
  • ISL6536IB vs ISL88708IB829Z
  • ISL6536IB vs ISL88708IB826Z-TK
  • ISL6536IB vs ISL88708IB826Z
  • ISL6536IB vs ISL88708IB826Z
  • ISL6536IB vs ISL88707IP846Z
  • ISL6536IB vs ISL88707IP846Z
  • ISL6536IB vs ISL88707IB846Z-TK
  • ISL6536IB vs ISL88707IB846Z
  • ISL6536IB vs ISL88707IB846Z
  • ISL6536IB vs ISL88706IP844Z
  • ISL6536IB vs ISL88706IP844Z
  • ISL6536IB vs ISL88706IP831Z
  • ISL6536IB vs ISL88706IP831Z
  • ISL6536IB vs ISL88706IP829Z
  • ISL6536IB vs ISL88706IP826Z
  • ISL6536IB vs ISL88706IP826Z
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet