Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Renesas Electronics ISL68124IRAZ-T7A
ISL68124IRAZ-T7A
Active
PMIC - Power Supply Controllers, Monitors
Description:
IC REG CTRLR PMBUS 40TQFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL68124IRAZ-T7A Datasheet
History Price: $9.86000
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL68124IRAZ-T7A Specification
Specification
Part No
ISL68124IRAZ-T7A
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Telecommunications
Voltage - Input
-
Voltage - Supply
3.135V ~ 3.465V
Current - Supply
63 mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
40-WFQFN Exposed Pad
Supplier Device Package
40-TQFN (5x5)
ISL68124IRAZ-T7A Related Parts
ISL28022FRZ
Renesas Electronics
IC PWR MONITOR 16QFN
ISL28022FRZ-T
Renesas Electronics
IC PWR MONITOR 16QFN
ISL28022FRZ-T7A
Renesas Electronics
IC PWR MONITOR 16QFN
ISL28022FRZ-T7AR5453
Renesas Electronics
IC PWR MONITOR 16QFN
ISL28022FRZ-TR5453
Renesas Electronics
IC PWR MONITOR 16QFN
ISL28022FRZR5453
Renesas Electronics
IC PWR MONITOR 16QFN
ISL28022FUZ
Renesas Electronics
IC PWR MONITOR 10MSOP
ISL28022FUZ-T
Renesas Electronics
IC PWR MONITOR 10MSOP
ISL28022FUZ-T7A
Renesas Electronics
IC VOLT MONITOR PRECISION 10MSOP
ISL28022FUZ-T7AR5453
Renesas Electronics
ISL28022FUZ-T7A W/GOLD BOND WIRE
ISL28022FUZ-TR5453
Renesas Electronics
ISL28022FUZ-T W/GOLD BOND WIRE
ISL28022FUZR5453
Renesas Electronics
ISL28022FUZ W/GOLD BOND WIRE
ISL68124IRAZ-T7A Compare Parts
ISL68124IRAZ-T7A vs ISL9501CVZ
ISL68124IRAZ-T7A vs ISL9501CVZ
ISL68124IRAZ-T7A vs ISL9501CRZ-T
ISL68124IRAZ-T7A vs ISL9501CRZ
ISL68124IRAZ-T7A vs ISL88550AIRZ-TR5339
ISL68124IRAZ-T7A vs ISL88550AIRZ-T7
ISL68124IRAZ-T7A vs ISL88550AIRZ-T
ISL68124IRAZ-T7A vs ISL88550AIRZ
ISL68124IRAZ-T7A vs ISL8724IRZ-T
ISL68124IRAZ-T7A vs ISL8724IRZ-T
ISL68124IRAZ-T7A vs ISL8724IRZ
ISL68124IRAZ-T7A vs ISL8724IRZ
ISL68124IRAZ-T7A vs ISL8723IRZ-T
ISL68124IRAZ-T7A vs ISL8723IRZ
ISL68124IRAZ-T7A vs ISL68137IRBZT7AR5781
ISL68124IRAZ-T7A vs ISL68137IRBZ-TR5781
ISL68124IRAZ-T7A vs ISL68137IRAZT7AR5781
ISL68124IRAZ-T7A vs ISL68137IRAZ-TR5781
ISL68124IRAZ-T7A vs ISL68137IRAZ-T7A
ISL68124IRAZ-T7A vs ISL68134IRBZ-TR5846
ISL68124IRAZ-T7A vs ISL68134IRAZ-TR5845
ISL68124IRAZ-T7A vs ISL68134IRAZ-T7A
ISL68124IRAZ-T7A vs ISL68134IRAZ-T
ISL68124IRAZ-T7A vs ISL68134IRAZ
ISL68124IRAZ-T7A vs ISL68127IRBZT7AR5761
ISL68124IRAZ-T7A vs ISL68127IRBZ-TR5761
ISL68124IRAZ-T7A vs ISL68127IRAZ-T7A
ISL68124IRAZ-T7A vs ISL68127IRAZ-T
ISL68124IRAZ-T7A vs ISL68124IRAZ-T
ISL68124IRAZ-T7A vs ISL68124IRAZ
ISL68124IRAZ-T7A vs ISL6595DRZ-TK
ISL68124IRAZ-T7A vs ISL6595DRZ-TK
ISL68124IRAZ-T7A vs ISL6595DRZ-T
ISL68124IRAZ-T7A vs ISL6595DRZ
ISL68124IRAZ-T7A vs ISL6592DNZ-TR5196
ISL68124IRAZ-T7A vs ISL6592DNZ-TR5196
ISL68124IRAZ-T7A vs ISL6592DNZ-T
ISL68124IRAZ-T7A vs ISL6506CBZ-T
ISL68124IRAZ-T7A vs ISL6506CBZ-T
ISL68124IRAZ-T7A vs ISL6506CBZ
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!